Metrohm USA, Inc. Silver micro electrode 25 µm AG.25

Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 25 µm Disk material - Silver Connector - B (2 mm)
Request a Quote
Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 25 µm Disk material - Silver Connector - B (2 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver micro electrode 25 µm - AG.25 - Metrohm USA, Inc.
Riverview, FL, United States
Silver micro electrode 25 µm
AG.25
Silver micro electrode 25 µm AG.25
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 25 µm Disk material - Silver Connector - B (2 mm)

Shaft material - Glass
Temperature range - 0-40 °C
Length - 51.5 mm
Shaft diameter - 5 mm
Disk diameter - 25 µm
Disk material - Silver
Connector - B (2 mm)

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number AG.25
Product Name Silver micro electrode 25 µm
Maximum Diameter / Width 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screen-printed carbon electrodes modified with nitrate ionophore - DRP-110NO3ION-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Screen-Printed Ferrocyanide/Carbon Electrode - DRP-F10-U75 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Platinum micro electrode 500 µm - PT.500 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Thick Film Tantalum Electrode (Aux.:C; Ref.:Ag) / Individually packaged - DRP-TA10-U20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details