Metrohm USA, Inc. Metrosep Carb 2 - 100/4.0 6.1090.410

Description
Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 5.0 µm Standard flow - 0.8 mL/min Maximum pressure - 20 MPa Maximum flow - 1.6 mL/min pH range - 0–14 Column dimensions - 100 x 4.0 mm Temperature range - 20–60 °C Standard temperature - 30°C
Request a Quote Datasheet
Description
Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 5.0 µm Standard flow - 0.8 mL/min Maximum pressure - 20 MPa Maximum flow - 1.6 mL/min pH range - 0–14 Column dimensions - 100 x 4.0 mm Temperature range - 20–60 °C Standard temperature - 30°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metrosep Carb 2 - 100/4.0 - 6.1090.410 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep Carb 2 - 100/4.0
6.1090.410
Metrosep Carb 2 - 100/4.0 6.1090.410
Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 5.0 µm Standard flow - 0.8 mL/min Maximum pressure - 20 MPa Maximum flow - 1.6 mL/min pH range - 0–14 Column dimensions - 100 x 4.0 mm Temperature range - 20–60 °C Standard temperature - 30°C

Housing material - PEEK
Carrier material - Polystyrene-divinylbenzene copolymer with quaternary ammonium groups
Particle size - 5.0 µm
Standard flow - 0.8 mL/min
Maximum pressure - 20 MPa
Maximum flow - 1.6 mL/min
pH range - 0–14
Column dimensions - 100 x 4.0 mm
Temperature range - 20–60 °C
Standard temperature - 30°C

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1090.410
Product Name Metrosep Carb 2 - 100/4.0
pH Range 0.0 to 14 ph
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep A Supp 18 Guard/4.0 - 6.01033.500 - Metrohm USA, Inc.
Specs
pH Range 3 to 13 ph
View Details
Metrosep C PCC 1 VHC/4.0 - 6.1010.320 - Metrohm USA, Inc.
Specs
pH Range 1 to 14 ph
Operating Pressure Range 2176 psi (1531 m H2O)
View Details
Separate Ag ring electrode - 6.00350.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Biotrode - 6.0224.100 - Metrohm USA, Inc.
Metrohm USA, Inc.
Specs
Diameter/ Width 0.1181 inch (3 mm)
Length 4.45 inch (113 mm)
pH Range 1 to 11 ph
View Details