Metrohm USA, Inc. Metrosep C 6 - 250/4.0 6.1051.430

Description
Housing material - PEEK Carrier material - Polybutadienemaleic acid on a silica gel base / spherical silica gel Manufacturer - Metrohm AG Particle size - 5 µm Standard flow - 0.9 mL/min Maximum pressure - 20 MPa Maximum flow - 1.5 mL/min pH range - 2–7 Column dimensions - 4.0 x 250 mm Temperature range - 20–60 °C Standard temperature - 20–30 °C
Request a Quote
Description
Housing material - PEEK Carrier material - Polybutadienemaleic acid on a silica gel base / spherical silica gel Manufacturer - Metrohm AG Particle size - 5 µm Standard flow - 0.9 mL/min Maximum pressure - 20 MPa Maximum flow - 1.5 mL/min pH range - 2–7 Column dimensions - 4.0 x 250 mm Temperature range - 20–60 °C Standard temperature - 20–30 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep C 6 - 250/4.0 - 6.1051.430 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep C 6 - 250/4.0
6.1051.430
Metrosep C 6 - 250/4.0 6.1051.430
Housing material - PEEK Carrier material - Polybutadienemaleic acid on a silica gel base / spherical silica gel Manufacturer - Metrohm AG Particle size - 5 µm Standard flow - 0.9 mL/min Maximum pressure - 20 MPa Maximum flow - 1.5 mL/min pH range - 2–7 Column dimensions - 4.0 x 250 mm Temperature range - 20–60 °C Standard temperature - 20–30 °C

Housing material - PEEK
Carrier material - Polybutadienemaleic acid on a silica gel base / spherical silica gel
Manufacturer - Metrohm AG
Particle size - 5 µm
Standard flow - 0.9 mL/min
Maximum pressure - 20 MPa
Maximum flow - 1.5 mL/min
pH range - 2–7
Column dimensions - 4.0 x 250 mm
Temperature range - 20–60 °C
Standard temperature - 20–30 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1051.430
Product Name Metrosep C 6 - 250/4.0
pH Range 2 to 7 ph
Unlock Full Specs
to access all available technical data

Similar Products

Ion-selective electrode, Ag/S - 6.0502.180 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 2 to 14 ph
View Details
914 pH/Conductometer with accessories case - 2.914.0120 - Metrohm USA, Inc.
Specs
pH Range -13 to 20 ph
pH Accuracy 0.0030 (+/- % FS)
View Details
Metrosep A Supp 10 Guard/2.0 - 6.1020.600 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 100 ph
Operating Pressure Range 2901 psi (2041 m H2O)
View Details
Metrosep Carb 2 - 100/2.0 - 6.01090.210 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 2901 psi (2041 m H2O)
View Details