ApplicationRange -
Organic Modifier -
0 - 20% methanol, ethanol, isopropanol or acetonitrile
Housing material - PEEK
Carrier material - Spherical methacrylate with carboxyl groups
Manufacturer - Metrohm
Particle size - 35 µm
Maximum pressure - 15 MPa
pH range - 1–14
Column dimensions - 8.5 x 4.0 mm
| Metrohm USA, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | 6.1010.300 |
| Product Name | Metrosep C PCC 1/4.0 |
| pH Range | 1 to 14 ph |