Metrohm USA, Inc. Nucleosil 5SA - 125/4.0 6.1007.000

Description
Housing material - Stainless steel Carrier material - Spherical silica gel with sulfonic acid groups Particle size - 5 µm Standard flow - 1.5 mL/min Maximum pressure - 40 MPa Maximum flow - 5.0 mL/min pH range - 2–8 Column dimensions - 125 x 4.0 mm Temperature range - 0–40 °C
Request a Quote
Description
Housing material - Stainless steel Carrier material - Spherical silica gel with sulfonic acid groups Particle size - 5 µm Standard flow - 1.5 mL/min Maximum pressure - 40 MPa Maximum flow - 5.0 mL/min pH range - 2–8 Column dimensions - 125 x 4.0 mm Temperature range - 0–40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nucleosil 5SA - 125/4.0 - 6.1007.000 - Metrohm USA, Inc.
Riverview, FL, United States
Nucleosil 5SA - 125/4.0
6.1007.000
Nucleosil 5SA - 125/4.0 6.1007.000
Housing material - Stainless steel Carrier material - Spherical silica gel with sulfonic acid groups Particle size - 5 µm Standard flow - 1.5 mL/min Maximum pressure - 40 MPa Maximum flow - 5.0 mL/min pH range - 2–8 Column dimensions - 125 x 4.0 mm Temperature range - 0–40 °C

Housing material - Stainless steel
Carrier material - Spherical silica gel with sulfonic acid groups
Particle size - 5 µm
Standard flow - 1.5 mL/min
Maximum pressure - 40 MPa
Maximum flow - 5.0 mL/min
pH range - 2–8
Column dimensions - 125 x 4.0 mm
Temperature range - 0–40 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1007.000
Product Name Nucleosil 5SA - 125/4.0
pH Range 2 to 8 ph
Unlock Full Specs
to access all available technical data

Similar Products

914 pH/Conductometer, laboratory version - 2.914.0220 - Metrohm USA, Inc.
Specs
pH Range -13 to 20 ph
pH Accuracy 0.0030 (+/- % FS)
View Details
Metrosep A Supp 16 - 150/2.0 - 6.1031.220 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 2321 psi (1633 m H2O)
View Details
Metrosep A Supp 19 Guard/4.0 - 6.01034.500 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
View Details
Solitrode with Pt1000 (fixed cable 1.2 m) - 6.0228.000 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details