Metrohm USA, Inc. Profitrode (length 12.5 cm) 6.0255.100

Description
SGJ sleeve - flexible ground-joint sleeve Membrane glass type - U Resistance (kOhm) - 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 100 pH range - 0...14 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 30 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Cylinder Membrane resistance (MΩ) - 150 ... 500 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Diaphragm - Ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5...100 Reference system - LL system
Request a Quote
Description
SGJ sleeve - flexible ground-joint sleeve Membrane glass type - U Resistance (kOhm) - 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 100 pH range - 0...14 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 30 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Cylinder Membrane resistance (MΩ) - 150 ... 500 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Diaphragm - Ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5...100 Reference system - LL system
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profitrode (length 12.5 cm) - 6.0255.100 - Metrohm USA, Inc.
Riverview, FL, United States
Profitrode (length 12.5 cm)
6.0255.100
Profitrode (length 12.5 cm) 6.0255.100
SGJ sleeve - flexible ground-joint sleeve Membrane glass type - U Resistance (kOhm) - 5 Shaft material - Glass Measuring unit - pH Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 100 pH range - 0...14 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 30 Electrode plug-in head - Metrohm plug-in head G Indicator electrode shape - Cylinder Membrane resistance (MΩ) - 150 ... 500 Electrode zero point (mV) - ±15 Electrode slope - >0.97 Diaphragm - Ground-joint diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 5...100 Reference system - LL system

SGJ sleeve - flexible ground-joint sleeve
Membrane glass type - U
Resistance (kOhm) - 5
Shaft material - Glass
Measuring unit - pH
Temperature range, long-term (°C) - 0 ... 80
Temperature range, short-term (°C) - 0 ... 100
pH range - 0...14
Max. installation length (mm) - 113
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 30
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode shape - Cylinder
Membrane resistance (MΩ) - 150 ... 500
Electrode zero point (mV) - ±15
Electrode slope - >0.97
Diaphragm - Ground-joint diaphragm
Reference electrolyte type - c(KCl) = 3 mol/L
Electrolyte flow rate (μl/h) at 10 cm water column - 5...100
Reference system - LL system

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0255.100
Product Name Profitrode (length 12.5 cm)
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep C 6 Guard/2.0 - 6.01051.600 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
View Details
iAquatrode Plus with Pt1000 - 6.0277.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 5.31 inch (135 mm)
pH Range 0.0 to 13 ph
View Details
Separate pH glass electrode - 6.0150.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 5.59 inch (142 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 7 - 250/2.0 - 6.1006.650 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 2901 psi (2041 m H2O)
View Details