Metrohm USA, Inc. Combined polymer membrane electrode, NO3 6.00510.120

Description
SGJ sleeve - flexible Resistance (kOhm) - <10 Shaft material - PMMA/PP Measuring range (theoretical) - 1x10E-6...1 Measuring unit - mol/L Temperature range, long-term (°C) - 0...40 Temperature range, short-term (°C) - 0...40 pH range - 2.5...11 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Polymer (NO3) Diaphragm - Ceramic pin Reference electrolyte type - c(KCl) = 3 mol/L Reference system - Ag/AgCl/3M KCl Membrane material - Polymer Ion - NO3 Indicator electrode shape - Flat
Request a Quote
Description
SGJ sleeve - flexible Resistance (kOhm) - <10 Shaft material - PMMA/PP Measuring range (theoretical) - 1x10E-6...1 Measuring unit - mol/L Temperature range, long-term (°C) - 0...40 Temperature range, short-term (°C) - 0...40 pH range - 2.5...11 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Polymer (NO3) Diaphragm - Ceramic pin Reference electrolyte type - c(KCl) = 3 mol/L Reference system - Ag/AgCl/3M KCl Membrane material - Polymer Ion - NO3 Indicator electrode shape - Flat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Combined polymer membrane electrode, NO3 - 6.00510.120 - Metrohm USA, Inc.
Riverview, FL, United States
Combined polymer membrane electrode, NO3
6.00510.120
Combined polymer membrane electrode, NO3 6.00510.120
SGJ sleeve - flexible Resistance (kOhm) - <10 Shaft material - PMMA/PP Measuring range (theoretical) - 1x10E-6...1 Measuring unit - mol/L Temperature range, long-term (°C) - 0...40 Temperature range, short-term (°C) - 0...40 pH range - 2.5...11 Max. installation length (mm) - 113 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 12 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Polymer (NO3) Diaphragm - Ceramic pin Reference electrolyte type - c(KCl) = 3 mol/L Reference system - Ag/AgCl/3M KCl Membrane material - Polymer Ion - NO3 Indicator electrode shape - Flat

SGJ sleeve - flexible
Resistance (kOhm) - <10
Shaft material - PMMA/PP
Measuring range (theoretical) - 1x10E-6...1
Measuring unit - mol/L
Temperature range, long-term (°C) - 0...40
Temperature range, short-term (°C) - 0...40
pH range - 2.5...11
Max. installation length (mm) - 113
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 12
Min. immersion depth (mm) - 10
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode type - Polymer (NO3)
Diaphragm - Ceramic pin
Reference electrolyte type - c(KCl) = 3 mol/L
Reference system - Ag/AgCl/3M KCl
Membrane material - Polymer
Ion - NO3
Indicator electrode shape - Flat

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.00510.120
Product Name Combined polymer membrane electrode, NO3
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep A Supp 7 - 250/2.0 - 6.1006.650 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 2901 psi (2041 m H2O)
View Details
dSolvotrode - 6.00203.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 16 - 150/2.0 - 6.1031.220 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 2321 psi (1633 m H2O)
View Details
Ion-selective electrode, Cl - 6.0502.120 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details