Metrohm USA, Inc. Glassy Carbon working electrode 5mm 3500003900

Description
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Glassy Carbon Connector - M4 Thread Temperature range - 0-40 ˚C
Request a Quote
Description
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Glassy Carbon Connector - M4 Thread Temperature range - 0-40 ˚C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Glassy Carbon working electrode 5mm - 3500003900 - Metrohm USA, Inc.
Riverview, FL, United States
Glassy Carbon working electrode 5mm
3500003900
Glassy Carbon working electrode 5mm 3500003900
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Glassy Carbon Connector - M4 Thread Temperature range - 0-40 ˚C

Shaft material - PEEK
Length - 52.5 mm
Shaft diameter - 10 mm
Disk diameter - 5 mm
Disk material - Glassy Carbon
Connector - M4 Thread
Temperature range - 0-40 ˚C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number 3500003900
Product Name Glassy Carbon working electrode 5mm
Maximum Diameter / Width 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Copper working electrode 5 mm - 3500003880 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.3937 inch (10 mm)
Maximum Length 2.07 inch (52.5 mm)
View Details
Streptavidin modified Gold Nanostructured Screen-Printed Carbon Electrode - DRP-110GNP-STR-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Screen-printed carbon electrodes modified with rhodium particles - DRP-110RHP-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details