Metrohm USA, Inc. Eco Titrator 2.1008.0010

Description
The compact Eco Titrator with integrated magnetic stirrer and touch-sensitive User Interface is ideal for routine analysis. It provides GLP-compliant results with minimum space requirements at all times (approx. DIN A4). Universally compatible with almost all potentiometric titrations, such as, for example, for Food products: Acid content, chloride, Vitamin C, iodine and peroxide number in fats Water analysis: Carbonate and Ca/Mg hardness, chloride, sulfate, permanganate index Petrochemistry: Acid/base number, sulfide & mercaptans, chloride, bromine number Electroplating: Total acid, metal content, chloride Surfactant analysis: Anionic, cationic and non-ionic surfactants Photometry with the Optrode: p and m value, metals, water hardness
Request a Quote
Description
The compact Eco Titrator with integrated magnetic stirrer and touch-sensitive User Interface is ideal for routine analysis. It provides GLP-compliant results with minimum space requirements at all times (approx. DIN A4). Universally compatible with almost all potentiometric titrations, such as, for example, for Food products: Acid content, chloride, Vitamin C, iodine and peroxide number in fats Water analysis: Carbonate and Ca/Mg hardness, chloride, sulfate, permanganate index Petrochemistry: Acid/base number, sulfide & mercaptans, chloride, bromine number Electroplating: Total acid, metal content, chloride Surfactant analysis: Anionic, cationic and non-ionic surfactants Photometry with the Optrode: p and m value, metals, water hardness
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Eco Titrator is a compact, robust instrument for routine potentiometric titrations, featuring an integrated magnetic stirrer, touch-sensitive interface, and GLP-compliant documentation via USB. It supports up to 120 titration methods and offers buret volumes of 5, 10, 20, or 50 mL with microliter precision, compliant with DIN EN ISO 8655-6. The device measures 28.6 cm wide, 28.6 cm deep, and 22.0 cm high, and is designed for use in laboratories or near production lines. It includes Safe Stand for reagent bottles, InstantUp sleep mode, and user modes to prevent errors.

Datasheet Summary
Powered by GS/AI

The Eco Titrator is a compact, robust instrument for routine potentiometric titrations, featuring an integrated magnetic stirrer, touch-sensitive interface, and GLP-compliant documentation via USB. It supports up to 120 titration methods and offers buret volumes of 5, 10, 20, or 50 mL with microliter precision, compliant with DIN EN ISO 8655-6. The device measures 28.6 cm wide, 28.6 cm deep, and 22.0 cm high, and is designed for use in laboratories or near production lines. It includes Safe Stand for reagent bottles, InstantUp sleep mode, and user modes to prevent errors.

Suppliers

Company
Product
Description
Supplier Links
Eco Titrator - 2.1008.0010 - Metrohm USA, Inc.
Riverview, FL, United States
Eco Titrator
2.1008.0010
Eco Titrator 2.1008.0010
The compact Eco Titrator with integrated magnetic stirrer and touch-sensitive User Interface is ideal for routine analysis. It provides GLP-compliant results with minimum space requirements at all times (approx. DIN A4). Universally compatible with almost all potentiometric titrations, such as, for example, for Food products: Acid content, chloride, Vitamin C, iodine and peroxide number in fats Water analysis: Carbonate and Ca/Mg hardness, chloride, sulfate, permanganate index Petrochemistry: Acid/base number, sulfide & mercaptans, chloride, bromine number Electroplating: Total acid, metal content, chloride Surfactant analysis: Anionic, cationic and non-ionic surfactants Photometry with the Optrode: p and m value, metals, water hardness

The compact Eco Titrator with integrated magnetic stirrer and touch-sensitive User Interface is ideal for routine analysis. It provides GLP-compliant results with minimum space requirements at all times (approx. DIN A4).
Universally compatible with almost all potentiometric titrations, such as, for example, for

  • Food products: Acid content, chloride, Vitamin C, iodine and peroxide number in fats
  • Water analysis: Carbonate and Ca/Mg hardness, chloride, sulfate, permanganate index
  • Petrochemistry: Acid/base number, sulfide & mercaptans, chloride, bromine number
  • Electroplating: Total acid, metal content, chloride
  • Surfactant analysis: Anionic, cationic and non-ionic surfactants
  • Photometry with the Optrode: p and m value, metals, water hardness
Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category Titration Instruments
Product Number 2.1008.0010
Product Name Eco Titrator
Titration Indication Method Potentiometry; Photometry
Unlock Full Specs
to access all available technical data

Similar Products

907 Titrando - 2.907.0010 - Metrohm USA, Inc.
Specs
Titrant Adding Method Volumetric
Titration Indication Method Potentiometry
View Details
2026 HD Titrolyzer - A062026110C - Metrohm USA, Inc.
Specs
Titration Indication Method Potentiometry
View Details