Metaphase Technologies, Inc. MetaLight™ 4 Ring Off-Axis Ring Light 4 inch QOARL201

Description
4 Ring Off-Axis Light 4" I.D. - 1/2 Select Power This MetaLight™ four ring 4" I.D. off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. An additional one ring of LEDs at a larger incident angle allows flexibility in target illumination. Our ring lights can be configured for wavelength and other specifications.
Description
4 Ring Off-Axis Light 4" I.D. - 1/2 Select Power This MetaLight™ four ring 4" I.D. off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. An additional one ring of LEDs at a larger incident angle allows flexibility in target illumination. Our ring lights can be configured for wavelength and other specifications.

Suppliers

Company
Product
Description
Supplier Links
MetaLight™ 4 Ring Off-Axis Ring Light 4 inch - QOARL201 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaLight™ 4 Ring Off-Axis Ring Light 4 inch
QOARL201
MetaLight™ 4 Ring Off-Axis Ring Light 4 inch QOARL201
4 Ring Off-Axis Light 4" I.D. - 1/2 Select Power This MetaLight™ four ring 4" I.D. off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. An additional one ring of LEDs at a larger incident angle allows flexibility in target illumination. Our ring lights can be configured for wavelength and other specifications.

4 Ring Off-Axis Light 4" I.D. - 1/2 Select Power

This MetaLight™ four ring 4" I.D. off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. An additional one ring of LEDs at a larger incident angle allows flexibility in target illumination. Our ring lights can be configured for wavelength and other specifications.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number QOARL201
Product Name MetaLight™ 4 Ring Off-Axis Ring Light 4 inch
Illumination Type Ring; Axial
Light Source Light Emitting Diode
Active Area Length 4 inch (102 mm)
Lifetime 75000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
 - LALL-47x47 - Image Labs International
Image Labs International
Specs
Light Source Light Emitting Diode; Lamp
Lifetime 10000 hours
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Polarizing
View Details
MetaBright™ Compact Diffused Tube Line Light 14 inch - MP-CDT14X.75 - Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details