Metaphase Technologies, Inc. MetaBright™ High Power Thin Backlight 1x1 inch MB-TBL1X1

Description
This MetaBright™ 1" x 1" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.
Description
This MetaBright™ 1" x 1" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Thin Backlight 1x1 inch - MB-TBL1X1 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Thin Backlight 1x1 inch
MB-TBL1X1
MetaBright™ High Power Thin Backlight 1x1 inch MB-TBL1X1
This MetaBright™ 1" x 1" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.

This MetaBright™ 1" x 1" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-TBL1X1
Product Name MetaBright™ High Power Thin Backlight 1x1 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 1.38 inch (35 mm)
View Details
High power LED for microscopy applications(IR 850nm) - SSLM-850C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 850 nm (8500 Å)
View Details
MetaBright™ High Power Area Backlight 20x30 inch - MB-BL20X30 - Metaphase Technologies, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details