Metaphase Technologies, Inc. MetaBright™ OmniLight Flat Dome Light 6x6" MB-OBL6x6

Description
The new MetaBright™ OmniLight flat dome from Metaphase combines the best of our MetaBright™ technology with the enhanced and ultra-uniform lighting output of our newest TIR diffuser. Our lightweight alloy housing comes with welded brackets for secure and easy mounting. These lights are ideal when you need a diffused light source for close up inspection but can't fit in a traditional dome light. Lightweight alloy housing comes with welded brackets for secure and easy mounting Larger panels for even lighting Thin profile for easier installation Diffused, even illumination of standard dome lights
Description
The new MetaBright™ OmniLight flat dome from Metaphase combines the best of our MetaBright™ technology with the enhanced and ultra-uniform lighting output of our newest TIR diffuser. Our lightweight alloy housing comes with welded brackets for secure and easy mounting. These lights are ideal when you need a diffused light source for close up inspection but can't fit in a traditional dome light. Lightweight alloy housing comes with welded brackets for secure and easy mounting Larger panels for even lighting Thin profile for easier installation Diffused, even illumination of standard dome lights

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ OmniLight Flat Dome Light 6x6
Bristol, PA, USA
MetaBright™ OmniLight Flat Dome Light 6x6"
MB-OBL6x6
MetaBright™ OmniLight Flat Dome Light 6x6" MB-OBL6x6
The new MetaBright™ OmniLight flat dome from Metaphase combines the best of our MetaBright™ technology with the enhanced and ultra-uniform lighting output of our newest TIR diffuser. Our lightweight alloy housing comes with welded brackets for secure and easy mounting. These lights are ideal when you need a diffused light source for close up inspection but can't fit in a traditional dome light. Lightweight alloy housing comes with welded brackets for secure and easy mounting Larger panels for even lighting Thin profile for easier installation Diffused, even illumination of standard dome lights

The new MetaBright™ OmniLight flat dome from Metaphase combines the best of our MetaBright™ technology with the enhanced and ultra-uniform lighting output of our newest TIR diffuser. Our lightweight alloy housing comes with welded brackets for secure and easy mounting. These lights are ideal when you need a diffused light source for close up inspection but can't fit in a traditional dome light.

  • Lightweight alloy housing comes with welded brackets for secure and easy mounting
  • Larger panels for even lighting
  • Thin profile for easier installation
  • Diffused, even illumination of standard dome lights
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-OBL6x6
Product Name MetaBright™ OmniLight Flat Dome Light 6x6"
Illumination Type Dome; Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE
Active Area Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
MetaLight™ Round Area Front Light 2.1 inch - RAL201 - Metaphase Technologies, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS
View Details
Machine Vision Lighting - Laser Line Generator - Banner Engineering Corp.
Specs
Illumination Type Line; Structured Light
Light Source Laser
Wavelength 7 to 10 nm (70 to 100 Å)
View Details