Metaphase Technologies, Inc. MetaBright™ High Power Narrow Backlight 0.5x6 inch MB-NBL205

Description
This MetaBright™ 0.5" x 6" diffuse narrow backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications. High aspect ratio backlinghts, the brightest most effect in the industry Stainless Steel cases and acrylic diffuser for rugged performance 35 SMT array LED provide maximum intensity area with +/- 0.5% Long profile puts the light only where it's needed, perfect for long parts or linescan applications
Description
This MetaBright™ 0.5" x 6" diffuse narrow backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications. High aspect ratio backlinghts, the brightest most effect in the industry Stainless Steel cases and acrylic diffuser for rugged performance 35 SMT array LED provide maximum intensity area with +/- 0.5% Long profile puts the light only where it's needed, perfect for long parts or linescan applications

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Narrow Backlight 0.5x6 inch - MB-NBL205 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Narrow Backlight 0.5x6 inch
MB-NBL205
MetaBright™ High Power Narrow Backlight 0.5x6 inch MB-NBL205
This MetaBright™ 0.5" x 6" diffuse narrow backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications. High aspect ratio backlinghts, the brightest most effect in the industry Stainless Steel cases and acrylic diffuser for rugged performance 35 SMT array LED provide maximum intensity area with +/- 0.5% Long profile puts the light only where it's needed, perfect for long parts or linescan applications

This MetaBright™ 0.5" x 6" diffuse narrow backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications.

  • High aspect ratio backlinghts, the brightest most effect in the industry
  • Stainless Steel cases and acrylic diffuser for rugged performance
  • 35 SMT array LED provide maximum intensity area with +/- 0.5%
  • Long profile puts the light only where it's needed, perfect for long parts or linescan applications
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-NBL205
Product Name MetaBright™ High Power Narrow Backlight 0.5x6 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details
Telecentric Transmission Illuminator - TDB 35 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 1.38 inch (35 mm)
View Details