Metaphase Technologies, Inc. MetaBright™ High Power Line Light 50 inch MB-LL1107

Description
High Power Line Light 50 " This MetaBright™ line light produces extremely high brightness and uniform line across the 50” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features 50“ Line Light (Line Lights are available in lengths from 1-120 inches - custom lengths available) Over 1 million lux combining the MetaBright and micro-lens patent pending technologies Non-fan cooling and compressed air cooling modules available Different beam width & working distance modules available Built in constant driver current sources to guarantee consistant lighting output 0-10V dimming control
Description
High Power Line Light 50 " This MetaBright™ line light produces extremely high brightness and uniform line across the 50” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features 50“ Line Light (Line Lights are available in lengths from 1-120 inches - custom lengths available) Over 1 million lux combining the MetaBright and micro-lens patent pending technologies Non-fan cooling and compressed air cooling modules available Different beam width & working distance modules available Built in constant driver current sources to guarantee consistant lighting output 0-10V dimming control

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Line Light 50 inch - MB-LL1107 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Line Light 50 inch
MB-LL1107
MetaBright™ High Power Line Light 50 inch MB-LL1107
High Power Line Light 50 " This MetaBright™ line light produces extremely high brightness and uniform line across the 50” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features 50“ Line Light (Line Lights are available in lengths from 1-120 inches - custom lengths available) Over 1 million lux combining the MetaBright and micro-lens patent pending technologies Non-fan cooling and compressed air cooling modules available Different beam width & working distance modules available Built in constant driver current sources to guarantee consistant lighting output 0-10V dimming control

High Power Line Light 50 "

This MetaBright™ line light produces extremely high brightness and uniform line across the 50” aperture. Our line lights can be configured for wavelength, cooling method and working distance.

Features

  • 50“ Line Light (Line Lights are available in lengths from 1-120 inches - custom lengths available)
  • Over 1 million lux combining the MetaBright and micro-lens patent pending technologies
  • Non-fan cooling and compressed air cooling modules available
  • Different beam width & working distance modules available
  • Built in constant driver current sources to guarantee consistant lighting output
  • 0-10V dimming control
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-LL1107
Product Name MetaBright™ High Power Line Light 50 inch
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
Approvals CE, RoHS
Active Area Length 50 inch (1270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
 - COAL-25-FO - Image Labs International
Image Labs International
Specs
Illuminator Features Fiber Optic
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
MetaBright™ High Power Line Light 10 inch - MB-LL306 - Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details