Metaphase Technologies, Inc. MetaBright™ High Power Linear Backlight 1.2x8 inch MB-LBL211

Description
This MetaBright™ 1.2" x 8" diffuse linear backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications. High aspect ratio backlinghts, the brightest most effect in the industry 35 SMT array LED provide maximum intensity area with +/- 0.5% Long profile puts the light only where it's needed, perfect for long parts or linescan applications
Description
This MetaBright™ 1.2" x 8" diffuse linear backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications. High aspect ratio backlinghts, the brightest most effect in the industry 35 SMT array LED provide maximum intensity area with +/- 0.5% Long profile puts the light only where it's needed, perfect for long parts or linescan applications

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Linear Backlight 1.2x8 inch - MB-LBL211 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Linear Backlight 1.2x8 inch
MB-LBL211
MetaBright™ High Power Linear Backlight 1.2x8 inch MB-LBL211
This MetaBright™ 1.2" x 8" diffuse linear backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications. High aspect ratio backlinghts, the brightest most effect in the industry 35 SMT array LED provide maximum intensity area with +/- 0.5% Long profile puts the light only where it's needed, perfect for long parts or linescan applications

This MetaBright™ 1.2" x 8" diffuse linear backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications.

  • High aspect ratio backlinghts, the brightest most effect in the industry
  • 35 SMT array LED provide maximum intensity area with +/- 0.5%
  • Long profile puts the light only where it's needed, perfect for long parts or linescan applications
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-LBL211
Product Name MetaBright™ High Power Linear Backlight 1.2x8 inch
Illumination Type Line; Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
MetaBright™ High Power Area Backlight 5x5 inch - MB-BL410 - Metaphase Technologies, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details
Machine Vision Lighting - High Power Linear Backlights - Banner Engineering Corp.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details