Metaphase Technologies, Inc. MetaBright™ High Power Diffuse Tube Light 7x38 inch MB-DT506

Description
This MetaLight™ 7" x 38" diffused tube light provides high output diffuse uniform lighting. Our diffused tube lights can be configured for wavelength and other specifications. Patent-pending LED thermal management for consistent performance High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects 99.9% of light for optimum diffused output Strobe & dimming options Connectorized and convenient 24VDC power supply with onboard and integrated driver onboard and integrated driver.
Description
This MetaLight™ 7" x 38" diffused tube light provides high output diffuse uniform lighting. Our diffused tube lights can be configured for wavelength and other specifications. Patent-pending LED thermal management for consistent performance High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects 99.9% of light for optimum diffused output Strobe & dimming options Connectorized and convenient 24VDC power supply with onboard and integrated driver onboard and integrated driver.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Diffuse Tube Light 7x38 inch - MB-DT506 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Diffuse Tube Light 7x38 inch
MB-DT506
MetaBright™ High Power Diffuse Tube Light 7x38 inch MB-DT506
This MetaLight™ 7" x 38" diffused tube light provides high output diffuse uniform lighting. Our diffused tube lights can be configured for wavelength and other specifications. Patent-pending LED thermal management for consistent performance High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects 99.9% of light for optimum diffused output Strobe & dimming options Connectorized and convenient 24VDC power supply with onboard and integrated driver onboard and integrated driver.

This MetaLight™ 7" x 38" diffused tube light provides high output diffuse uniform lighting. Our diffused tube lights can be configured for wavelength and other specifications.

  • Patent-pending LED thermal management for consistent performance
  • High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan
  • Ideal for highly reflective surfaces and textured or topographic objects
  • Provides cloudy day illumination, minimizing shadows and glare
  • Enclosed workspace blocks interference of ambient light
  • Optical grade reflector coating reflects 99.9% of light for optimum diffused output
  • Strobe & dimming options
  • Connectorized and convenient 24VDC power supply with onboard and integrated driver onboard and integrated driver.
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-DT506
Product Name MetaBright™ High Power Diffuse Tube Light 7x38 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
Approvals CE, RoHS
Active Area Length 38 inch (965 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
MetaBright™ High Power Linear Front Light 1x40 inch - MB-LFL905 - Metaphase Technologies, Inc.
Specs
Illumination Type Line; Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS
View Details
Machine Vision Lighting - Area Lights - Banner Engineering Corp.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature)
View Details