Metaphase Technologies, Inc. MetaBright™ High Power Diffuse Tube Light 7x27 inch MB-DT406

Description
This MetaBright™ 7" x 27" high power diffuse tube light provides high output diffuse uniform lighting. Our diffuse tube lights can be configured for wavelength and other specifications. Patent-pending LED thermal management for consistent performance High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects 99.9% of light for optimum diffused output Strobe & dimming options Connectorized and convenient 24VDC power supply with onboard and integrated driver onboard and integrated driver.
Description
This MetaBright™ 7" x 27" high power diffuse tube light provides high output diffuse uniform lighting. Our diffuse tube lights can be configured for wavelength and other specifications. Patent-pending LED thermal management for consistent performance High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects 99.9% of light for optimum diffused output Strobe & dimming options Connectorized and convenient 24VDC power supply with onboard and integrated driver onboard and integrated driver.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Diffuse Tube Light 7x27 inch - MB-DT406 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Diffuse Tube Light 7x27 inch
MB-DT406
MetaBright™ High Power Diffuse Tube Light 7x27 inch MB-DT406
This MetaBright™ 7" x 27" high power diffuse tube light provides high output diffuse uniform lighting. Our diffuse tube lights can be configured for wavelength and other specifications. Patent-pending LED thermal management for consistent performance High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects 99.9% of light for optimum diffused output Strobe & dimming options Connectorized and convenient 24VDC power supply with onboard and integrated driver onboard and integrated driver.

This MetaBright™ 7" x 27" high power diffuse tube light provides high output diffuse uniform lighting. Our diffuse tube lights can be configured for wavelength and other specifications.

  • Patent-pending LED thermal management for consistent performance
  • High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan
  • Ideal for highly reflective surfaces and textured or topographic objects
  • Provides cloudy day illumination, minimizing shadows and glare
  • Enclosed workspace blocks interference of ambient light
  • Optical grade reflector coating reflects 99.9% of light for optimum diffused output
  • Strobe & dimming options
  • Connectorized and convenient 24VDC power supply with onboard and integrated driver onboard and integrated driver.
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-DT406
Product Name MetaBright™ High Power Diffuse Tube Light 7x27 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
Approvals CE, RoHS
Active Area Length 27 inch (686 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
MetaLight™ Linear Front Light 1x65 inch - LFL1401 - Metaphase Technologies, Inc.
Specs
Illumination Type Line; Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS
View Details
Industrial and Factory Automation LED Lighting - WL50-2 General Purpose EZ-LIGHT - Banner Engineering Corp.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Color Temperature 6500 K
View Details