Metaphase Technologies, Inc. MetaLight™ High Power Diffuse Dome Light 27.5" I.D. MB-DL906

Description
This MetaBright™ High Power Diffuse Dome Light (27.5" I.D.) provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications. High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan Patent-pending LED heat management for consistent performance Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects 99.9% of light for optimum diffused output Strobe & dimming options
Description
This MetaBright™ High Power Diffuse Dome Light (27.5" I.D.) provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications. High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan Patent-pending LED heat management for consistent performance Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects 99.9% of light for optimum diffused output Strobe & dimming options

Suppliers

Company
Product
Description
Supplier Links
MetaLight™ High Power Diffuse Dome Light 27.5
Bristol, PA, USA
MetaLight™ High Power Diffuse Dome Light 27.5" I.D.
MB-DL906
MetaLight™ High Power Diffuse Dome Light 27.5" I.D. MB-DL906
This MetaBright™ High Power Diffuse Dome Light (27.5" I.D.) provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications. High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan Patent-pending LED heat management for consistent performance Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects 99.9% of light for optimum diffused output Strobe & dimming options

This MetaBright™ High Power Diffuse Dome Light (27.5" I.D.) provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications.

  • High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan
  • Patent-pending LED heat management for consistent performance
  • Ideal for highly reflective surfaces and textured or topographic objects
  • Provides cloudy day illumination, minimizing shadows and glare
  • Enclosed workspace blocks interference of ambient light
  • Optical grade reflector coating reflects 99.9% of light for optimum diffused output
  • Strobe & dimming options
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-DL906
Product Name MetaLight™ High Power Diffuse Dome Light 27.5" I.D.
Illumination Type Dome
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
Approvals CE, RoHS
Active Area Length 27.5 inch (698 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
 - DOAL-100 - Image Labs International
Image Labs International
Specs
Light Source Light Emitting Diode; Lamp
Illuminator Features Diffused
Lifetime 50000 hours
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Dome; Axial
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused; Polarizing
View Details
MetaBright™ High Power Line Light 25 inch - MB-LL606 - Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details