Metaphase Technologies, Inc. MetaLight™ High Power Diffuse Dome Light 4" I.D. MB-DL306

Description
This MetaBright™ High Power Diffuse Dome Light 4" I.D. provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications. High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan Patent-pending LED heat management for consistent performance Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects 99.9% of light for optimum diffuse output Strobe & dimming options
Description
This MetaBright™ High Power Diffuse Dome Light 4" I.D. provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications. High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan Patent-pending LED heat management for consistent performance Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects 99.9% of light for optimum diffuse output Strobe & dimming options

Suppliers

Company
Product
Description
Supplier Links
MetaLight™ High Power Diffuse Dome Light 4
Bristol, PA, USA
MetaLight™ High Power Diffuse Dome Light 4" I.D.
MB-DL306
MetaLight™ High Power Diffuse Dome Light 4" I.D. MB-DL306
This MetaBright™ High Power Diffuse Dome Light 4" I.D. provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications. High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan Patent-pending LED heat management for consistent performance Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects 99.9% of light for optimum diffuse output Strobe & dimming options

This MetaBright™ High Power Diffuse Dome Light 4" I.D. provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications.

  • High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan
  • Patent-pending LED heat management for consistent performance
  • Ideal for highly reflective surfaces and textured or topographic objects
  • Provides cloudy day illumination, minimizing shadows and glare
  • Enclosed workspace blocks interference of ambient light
  • Optical grade reflector coating reflects 99.9% of light for optimum diffuse output
  • Strobe & dimming options
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-DL306
Product Name MetaLight™ High Power Diffuse Dome Light 4" I.D.
Illumination Type Dome
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
Approvals CE, RoHS
Active Area Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
 - LA-100-1 - Image Labs International
Image Labs International
Specs
Illumination Type Line
Light Source Light Emitting Diode; Lamp
Illuminator Features Diffused
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Polarizing
View Details
MetaLight™ Line Light 20 inch - LL504 - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details