Metaphase Technologies, Inc. MetaBright™ Diffuse Axial Line Light 10 inch MB-DALL306

Description
This MetaBright™ 10" Diffuse Axial Line Light produces uniform and extreme intensity of 1” x 10” lighting aperture for line scan application. The diffuse axial line light is available in white, red, blue, green and Infra-red.
Description
This MetaBright™ 10" Diffuse Axial Line Light produces uniform and extreme intensity of 1” x 10” lighting aperture for line scan application. The diffuse axial line light is available in white, red, blue, green and Infra-red.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ Diffuse Axial Line Light 10 inch - MB-DALL306 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ Diffuse Axial Line Light 10 inch
MB-DALL306
MetaBright™ Diffuse Axial Line Light 10 inch MB-DALL306
This MetaBright™ 10" Diffuse Axial Line Light produces uniform and extreme intensity of 1” x 10” lighting aperture for line scan application. The diffuse axial line light is available in white, red, blue, green and Infra-red.

This MetaBright™ 10" Diffuse Axial Line Light produces uniform and extreme intensity of 1” x 10” lighting aperture for line scan application. The diffuse axial line light is available in white, red, blue, green and Infra-red.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-DALL306
Product Name MetaBright™ Diffuse Axial Line Light 10 inch
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
 - DOAL-200 - Image Labs International
Image Labs International
Specs
Light Source Light Emitting Diode; Lamp
Illuminator Features Diffused
Lifetime 50000 hours
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Polarizing
View Details
MetaBright™ Exolight™ 48 inch - ISO-48 - Metaphase Technologies, Inc.
Specs
Illumination Type Line; Linear Front Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details