Metaphase Technologies, Inc. MetaBright™ High Power Diffused Axial Light 4x4 inch MB-DAL405

Description
This MetaBright™ high power Diffuse Co-axial Illuminator produces uniform intensity for 4" x 4" lighting area. Our Diffuse Co-axial illuminators can be configured for wavelength and other specifications. Size: 4 x 4 in active area Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry 6 different sizes of diffuse axis light models to fit different application needs Exclusive optical beam splitter and diffuser stack Machined aluminum housing with optional dust covers
Description
This MetaBright™ high power Diffuse Co-axial Illuminator produces uniform intensity for 4" x 4" lighting area. Our Diffuse Co-axial illuminators can be configured for wavelength and other specifications. Size: 4 x 4 in active area Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry 6 different sizes of diffuse axis light models to fit different application needs Exclusive optical beam splitter and diffuser stack Machined aluminum housing with optional dust covers

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Diffused Axial Light 4x4 inch - MB-DAL405 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Diffused Axial Light 4x4 inch
MB-DAL405
MetaBright™ High Power Diffused Axial Light 4x4 inch MB-DAL405
This MetaBright™ high power Diffuse Co-axial Illuminator produces uniform intensity for 4" x 4" lighting area. Our Diffuse Co-axial illuminators can be configured for wavelength and other specifications. Size: 4 x 4 in active area Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry 6 different sizes of diffuse axis light models to fit different application needs Exclusive optical beam splitter and diffuser stack Machined aluminum housing with optional dust covers

This MetaBright™ high power Diffuse Co-axial Illuminator produces uniform intensity for 4" x 4" lighting area. Our Diffuse Co-axial illuminators can be configured for wavelength and other specifications.

  • Size: 4 x 4 in active area
  • Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry
  • 6 different sizes of diffuse axis light models to fit different application needs
  • Exclusive optical beam splitter and diffuser stack
  • Machined aluminum housing with optional dust covers
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-DAL405
Product Name MetaBright™ High Power Diffused Axial Light 4x4 inch
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
 - DF-200-1 - Image Labs International
Image Labs International
Specs
Light Source Light Emitting Diode; Lamp
Illuminator Features Diffused
Lifetime 50000 hours
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Dome
Light Source Light Emitting Diode
Active Area Length 7.25 inch (184 mm)
View Details
MetaBright™ High Power Line Light 2 inch - MB-LL106 - Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details