Metaphase Technologies, Inc. High Power Compact Diffuse Front Light MB-CFL2.5X1.25

Description
High Power Compact Diffused Front Lights: Our High Power Compact Diffused Front Lights are available in high power MetaBright™ series: Features & Benefits: Built-in constant current driver Built-in strobe 10X Power boosting 8k lumens (Strobe Mode) 800 lumens (DC Mode) 8 High power LEDS DC and strobed versions Compact Low cost Simply provide power & trigger No external controller needed
Description
High Power Compact Diffused Front Lights: Our High Power Compact Diffused Front Lights are available in high power MetaBright™ series: Features & Benefits: Built-in constant current driver Built-in strobe 10X Power boosting 8k lumens (Strobe Mode) 800 lumens (DC Mode) 8 High power LEDS DC and strobed versions Compact Low cost Simply provide power & trigger No external controller needed

Suppliers

Company
Product
Description
Supplier Links
High Power Compact Diffuse Front Light - MB-CFL2.5X1.25 - Metaphase Technologies, Inc.
Bristol, PA, USA
High Power Compact Diffuse Front Light
MB-CFL2.5X1.25
High Power Compact Diffuse Front Light MB-CFL2.5X1.25
High Power Compact Diffused Front Lights: Our High Power Compact Diffused Front Lights are available in high power MetaBright™ series: Features & Benefits: Built-in constant current driver Built-in strobe 10X Power boosting 8k lumens (Strobe Mode) 800 lumens (DC Mode) 8 High power LEDS DC and strobed versions Compact Low cost Simply provide power & trigger No external controller needed

High Power Compact Diffused Front Lights:

Our High Power Compact Diffused Front Lights are available in high power MetaBright™ series:

Features & Benefits:

  • Built-in constant current driver
  • Built-in strobe
  • 10X Power boosting
  • 8k lumens (Strobe Mode)
  • 800 lumens (DC Mode)
  • 8 High power LEDS
  • DC and strobed versions
  • Compact
  • Low cost
  • Simply provide power & trigger
  • No external controller needed
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-CFL2.5X1.25
Product Name High Power Compact Diffuse Front Light
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe
Approvals CE
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
MetaLight™ Round Area Front Light 2.1 inch - RAL201 - Metaphase Technologies, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS
View Details
Machine Vision Lighting - PresencePLUS Lighting - Banner Engineering Corp.
Specs
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details