Compact Diffuse Tube Line Light - 20in
The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras
| Metaphase Technologies, Inc. | |
|---|---|
| Product Category | Illuminators |
| Product Number | MB-CDT506 |
| Product Name | MetaBright Compact Diffused Tube Line Light 20 inch |
| Illumination Type | Line |
| Light Source | Light Emitting Diode |
| Illuminator Features | Diffused |
| Approvals | CE, RoHS |
| Active Area Length | 20 inch (508 mm) |