Metaphase Technologies, Inc. Collimated Tube Backlight MB-CBL-41

Description
Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver. They boast increased illumination compared to standard backlight at nominal working distances. Features: Collimated spot size of 1.5" Compact housing for easy application integration (5.2" min length, 1.9" max diameter) Optional mouting clap available Multiple wavelength options 24V power supply (no special controller required) Ideal for producing high contrast silhouette images for edge detection & high accuracy measurement
Description
Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver. They boast increased illumination compared to standard backlight at nominal working distances. Features: Collimated spot size of 1.5" Compact housing for easy application integration (5.2" min length, 1.9" max diameter) Optional mouting clap available Multiple wavelength options 24V power supply (no special controller required) Ideal for producing high contrast silhouette images for edge detection & high accuracy measurement

Suppliers

Company
Product
Description
Supplier Links
Collimated Tube Backlight - MB-CBL-41 - Metaphase Technologies, Inc.
Bristol, PA, USA
Collimated Tube Backlight
MB-CBL-41
Collimated Tube Backlight MB-CBL-41
Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver. They boast increased illumination compared to standard backlight at nominal working distances. Features: Collimated spot size of 1.5" Compact housing for easy application integration (5.2" min length, 1.9" max diameter) Optional mouting clap available Multiple wavelength options 24V power supply (no special controller required) Ideal for producing high contrast silhouette images for edge detection & high accuracy measurement

Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver. They boast increased illumination compared to standard backlight at nominal working distances.

Features:

  • Collimated spot size of 1.5"
  • Compact housing for easy application integration (5.2" min length, 1.9" max diameter)
  • Optional mouting clap available
  • Multiple wavelength options
  • 24V power supply (no special controller required)
  • Ideal for producing high contrast silhouette images for edge detection & high accuracy measurement
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-CBL-41
Product Name Collimated Tube Backlight
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Collimating
Approvals CE, RoHS
Active Area Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
 - DOAL-75 - Image Labs International
Image Labs International
Specs
Light Source Light Emitting Diode; Lamp
Illuminator Features Diffused
Lifetime 50000 hours
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
MetaBright™ High Power Line Light 105 inch - MB-LL2207 - Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details