Metaphase Technologies, Inc. MetaBright™ High Power Area Backlight 6x12 inch MB-BL6X12

Description
This MetaBright™ 6" x 12" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications. Up to 50 SMD LED's per inch array makes our backlights the brightest most stable backlights in the industry Patented thermal management design draws heat directly from the die ensuring long life giving unparallelled uniformity edge to edge Exclusive optical glass lens and diffuser stack is even within +/- 0.5 percent We have the largest selection of Backlights in the vision industry! One piece machined aluminum housing assures long life performance in rugged environments
Description
This MetaBright™ 6" x 12" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications. Up to 50 SMD LED's per inch array makes our backlights the brightest most stable backlights in the industry Patented thermal management design draws heat directly from the die ensuring long life giving unparallelled uniformity edge to edge Exclusive optical glass lens and diffuser stack is even within +/- 0.5 percent We have the largest selection of Backlights in the vision industry! One piece machined aluminum housing assures long life performance in rugged environments

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Area Backlight 6x12 inch - MB-BL6X12 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Area Backlight 6x12 inch
MB-BL6X12
MetaBright™ High Power Area Backlight 6x12 inch MB-BL6X12
This MetaBright™ 6" x 12" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications. Up to 50 SMD LED's per inch array makes our backlights the brightest most stable backlights in the industry Patented thermal management design draws heat directly from the die ensuring long life giving unparallelled uniformity edge to edge Exclusive optical glass lens and diffuser stack is even within +/- 0.5 percent We have the largest selection of Backlights in the vision industry! One piece machined aluminum housing assures long life performance in rugged environments

This MetaBright™ 6" x 12" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications.

  • Up to 50 SMD LED's per inch array makes our backlights the brightest most stable backlights in the industry
  • Patented thermal management design draws heat directly from the die ensuring long life giving unparallelled uniformity edge to edge
  • Exclusive optical glass lens and diffuser stack is even within +/- 0.5 percent
  • We have the largest selection of Backlights in the vision industry!
  • One piece machined aluminum housing assures long life performance in rugged environments
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-BL6X12
Product Name MetaBright™ High Power Area Backlight 6x12 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
 - SCDI-187-FO - Image Labs International
Image Labs International
Specs
Illumination Type Backlight
Illuminator Features Diffused; Fiber Optic
View Details
LED Illuminator System -  - WDI Wise Device Inc.
WDI Wise Device Inc.
Specs
Illumination Type Spot; Axial (optional feature); Backlight (optional feature)
Light Source Light Emitting Diode
Color Temperature 10000 K
View Details
Machine Vision Lighting - Laser Line Generator - Banner Engineering Corp.
Specs
Illumination Type Line; Structured Light
Light Source Laser
Wavelength 7 to 10 nm (70 to 100 Å)
View Details