Metaphase Technologies, Inc. MetaBright™ High Power Area Backlight 20x25 inch MB-BL20X25

Description
This MetaBright™ 20" x 25" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength and other specifications. Up to 50 SMD LED's per inch array makes our backlights the brightest most stable backlights in the industry Exclusive optical lens producing even (+/- 5%), shadow-free illumination High Dense Precision Chips technology Patent-pending thermal management design draws heat directly from the die ensuring long life Metaphase Technologies has the largest selection of Backlights in the vision industry.
Description
This MetaBright™ 20" x 25" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength and other specifications. Up to 50 SMD LED's per inch array makes our backlights the brightest most stable backlights in the industry Exclusive optical lens producing even (+/- 5%), shadow-free illumination High Dense Precision Chips technology Patent-pending thermal management design draws heat directly from the die ensuring long life Metaphase Technologies has the largest selection of Backlights in the vision industry.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Area Backlight 20x25 inch - MB-BL20X25 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Area Backlight 20x25 inch
MB-BL20X25
MetaBright™ High Power Area Backlight 20x25 inch MB-BL20X25
This MetaBright™ 20" x 25" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength and other specifications. Up to 50 SMD LED's per inch array makes our backlights the brightest most stable backlights in the industry Exclusive optical lens producing even (+/- 5%), shadow-free illumination High Dense Precision Chips technology Patent-pending thermal management design draws heat directly from the die ensuring long life Metaphase Technologies has the largest selection of Backlights in the vision industry.

This MetaBright™ 20" x 25" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength and other specifications.

  • Up to 50 SMD LED's per inch array makes our backlights the brightest most stable backlights in the industry
  • Exclusive optical lens producing even (+/- 5%), shadow-free illumination
  • High Dense Precision Chips technology
  • Patent-pending thermal management design draws heat directly from the die ensuring long life
  • Metaphase Technologies has the largest selection of Backlights in the vision industry.
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-BL20X25
Product Name MetaBright™ High Power Area Backlight 20x25 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 25 inch (635 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
 - BL-75x75-HO - Image Labs International
Image Labs International
Specs
Illumination Type Backlight
Light Source Light Emitting Diode; Lamp
Illuminator Features Strobe; Diffused
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Polarizing
View Details
MetaLight™ Round Area Front Light 0.9 inch - RAL050 - Metaphase Technologies, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS
View Details