Metaphase Technologies, Inc. MetaBright™ High Power Area Backlight 10x20 inch MB-BL10X20

Description
This MetaBright™ 10" x 20" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength and other specifications. Up to 50 SMD LED's per inch array makes our backlights the brightest most stable backlights in the industry Exclusive optical lens producing even (+/- 5%), shadow-free illumination High Dense Precision Chips technology Patent-pending thermal management design draws heat directly from the die ensuring long life Metaphase Technologies has the largest selection of Backlights in the vision industry.
Description
This MetaBright™ 10" x 20" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength and other specifications. Up to 50 SMD LED's per inch array makes our backlights the brightest most stable backlights in the industry Exclusive optical lens producing even (+/- 5%), shadow-free illumination High Dense Precision Chips technology Patent-pending thermal management design draws heat directly from the die ensuring long life Metaphase Technologies has the largest selection of Backlights in the vision industry.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Area Backlight 10x20 inch - MB-BL10X20 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Area Backlight 10x20 inch
MB-BL10X20
MetaBright™ High Power Area Backlight 10x20 inch MB-BL10X20
This MetaBright™ 10" x 20" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength and other specifications. Up to 50 SMD LED's per inch array makes our backlights the brightest most stable backlights in the industry Exclusive optical lens producing even (+/- 5%), shadow-free illumination High Dense Precision Chips technology Patent-pending thermal management design draws heat directly from the die ensuring long life Metaphase Technologies has the largest selection of Backlights in the vision industry.

This MetaBright™ 10" x 20" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength and other specifications.

  • Up to 50 SMD LED's per inch array makes our backlights the brightest most stable backlights in the industry
  • Exclusive optical lens producing even (+/- 5%), shadow-free illumination
  • High Dense Precision Chips technology
  • Patent-pending thermal management design draws heat directly from the die ensuring long life
  • Metaphase Technologies has the largest selection of Backlights in the vision industry.
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-BL10X20
Product Name MetaBright™ High Power Area Backlight 10x20 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
MetaLight™ 3 Ring Off-Axis Ring Light 4 inch - TOARL201 - Metaphase Technologies, Inc.
Specs
Illumination Type Ring; Axial
Light Source Light Emitting Diode
Active Area Length 4 inch (102 mm)
View Details
Mid-size sight glass luminaire - LumiStar2000™ - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5500 K
View Details
Specs
Illumination Type Area Light
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details