Metaphase Technologies, Inc. MetaLight™ Linear Front Light 1x65 inch LFL1401

Description
This MetaLight™ linear front light provides 1" x 65" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. Available in 20 different lengths to serve virtually any work envelope, proven design with thousands of installations around the world Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Shock and Vibration proof up to 10 G's per MIL-STD-910F the highest industry standards
Description
This MetaLight™ linear front light provides 1" x 65" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. Available in 20 different lengths to serve virtually any work envelope, proven design with thousands of installations around the world Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Shock and Vibration proof up to 10 G's per MIL-STD-910F the highest industry standards

Suppliers

Company
Product
Description
Supplier Links
MetaLight™ Linear Front Light 1x65 inch - LFL1401 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaLight™ Linear Front Light 1x65 inch
LFL1401
MetaLight™ Linear Front Light 1x65 inch LFL1401
This MetaLight™ linear front light provides 1" x 65" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. Available in 20 different lengths to serve virtually any work envelope, proven design with thousands of installations around the world Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Shock and Vibration proof up to 10 G's per MIL-STD-910F the highest industry standards

This MetaLight™ linear front light provides 1" x 65" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications.

  • Available in 20 different lengths to serve virtually any work envelope, proven design with thousands of installations around the world
  • Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments
  • Shock and Vibration proof up to 10 G's per MIL-STD-910F the highest industry standards
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number LFL1401
Product Name MetaLight™ Linear Front Light 1x65 inch
Illumination Type Line; Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS
Active Area Length 65 inch (1651 mm)
Active Area Width 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
MetaLight™ Line Light 20 inch - LL504 - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details
Machine Vision Lighting - Laser Structured Lights - Banner Engineering Corp.
Specs
Illumination Type Structured Light
Light Source Laser
View Details