Metaphase's new LED Spot Light provides low cost, washdown illumination. These new illuminators are available in a variety of beam angles and optimal working distances. These lights are housed in rugged waterproof housing that can stand up to high pressure washdown environments.The standard Spot light has a coverage area of 8ft at a distance of 8ft; other angles include: ± 12°, ± 16°, and ± 25°
Unlike fluorescent spotlights, these LED based illuminators have a long lifetime and will not degrade over time. These efficient lights consume only 11 watts of power, yet shine 6 times brighter than 60watt incandescent. Thanks to Metaphase's built-in constant current source driver for complete LED light control, a technology Metaphase has installed and perfected for the last five years, no expensive external current driver is required. The lights include an adjustable locking mounting bracket.
| Metaphase Technologies, Inc. | |
|---|---|
| Product Category | Illuminators |
| Product Number | FR-SL205 |
| Product Name | LED Washdown Spot Light |
| Illumination Type | Spot |
| Light Source | Light Emitting Diode |
| Approvals | CE, IP65 |
| Active Area Length | 96 inch (2438 mm) |