Metaphase Technologies, Inc. MetaLight™ Area Front Light 1.3x2.5 inch FL201

Description
This MetaLight™ area front light provides 1.3" x 2.5" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. The lowest cost per square inch LED bar lights for your standard intensity front lighting illumination needs Available in 3 different sizes to serve smaller work envelopes, industry proven design for virtually any lighting application Solid one-piece machined enclosed aluminum housings and thermal potting assures long life performance even in rugged dust environments Shock and Vibration resistant
Description
This MetaLight™ area front light provides 1.3" x 2.5" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. The lowest cost per square inch LED bar lights for your standard intensity front lighting illumination needs Available in 3 different sizes to serve smaller work envelopes, industry proven design for virtually any lighting application Solid one-piece machined enclosed aluminum housings and thermal potting assures long life performance even in rugged dust environments Shock and Vibration resistant

Suppliers

Company
Product
Description
Supplier Links
MetaLight™ Area Front Light 1.3x2.5 inch - FL201 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaLight™ Area Front Light 1.3x2.5 inch
FL201
MetaLight™ Area Front Light 1.3x2.5 inch FL201
This MetaLight™ area front light provides 1.3" x 2.5" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. The lowest cost per square inch LED bar lights for your standard intensity front lighting illumination needs Available in 3 different sizes to serve smaller work envelopes, industry proven design for virtually any lighting application Solid one-piece machined enclosed aluminum housings and thermal potting assures long life performance even in rugged dust environments Shock and Vibration resistant

This MetaLight™ area front light provides 1.3" x 2.5" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications.

  • The lowest cost per square inch LED bar lights for your standard intensity front lighting illumination needs
  • Available in 3 different sizes to serve smaller work envelopes, industry proven design for virtually any lighting application
  • Solid one-piece machined enclosed aluminum housings and thermal potting assures long life performance even in rugged dust environments
  • Shock and Vibration resistant
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number FL201
Product Name MetaLight™ Area Front Light 1.3x2.5 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS
Active Area Length 2.5 inch (63.5 mm)
Active Area Width 1.3 inch (33.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
MetaBright™ Exolight™ 65 inch - ISO-63 - Metaphase Technologies, Inc.
Specs
Illumination Type Line; Linear Front Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
Fiber Optic Light for High Intensity Sight and Light Combo -  - LJ Star
Specs
Illumination Type Spot; Fiber Optic
Light Source Lamp
Illuminator Features Fiber Optic
View Details
Specs
Illumination Type Area Light
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details