Metaphase Technologies, Inc. MetaLight™ 2 Ring Off-Axis Ring Light 4 inch, 1/4 Ring DOARL241

Description
2 Ring Off-Axis Light 4" I.D. - 1/4 Ring Select Power This MetaLight™ two ring 4" I.D. 1/4 ring select power off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. An additional one ring of LEDs at a larger incident angle allows flexibility in target illumination. Our ring lights can be configured for wavelength and other specifications.
Description
2 Ring Off-Axis Light 4" I.D. - 1/4 Ring Select Power This MetaLight™ two ring 4" I.D. 1/4 ring select power off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. An additional one ring of LEDs at a larger incident angle allows flexibility in target illumination. Our ring lights can be configured for wavelength and other specifications.

Suppliers

Company
Product
Description
Supplier Links
MetaLight™ 2 Ring Off-Axis Ring Light 4 inch, 1/4 Ring - DOARL241 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaLight™ 2 Ring Off-Axis Ring Light 4 inch, 1/4 Ring
DOARL241
MetaLight™ 2 Ring Off-Axis Ring Light 4 inch, 1/4 Ring DOARL241
2 Ring Off-Axis Light 4" I.D. - 1/4 Ring Select Power This MetaLight™ two ring 4" I.D. 1/4 ring select power off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. An additional one ring of LEDs at a larger incident angle allows flexibility in target illumination. Our ring lights can be configured for wavelength and other specifications.

2 Ring Off-Axis Light 4" I.D. - 1/4 Ring Select Power

This MetaLight™ two ring 4" I.D. 1/4 ring select power off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. An additional one ring of LEDs at a larger incident angle allows flexibility in target illumination. Our ring lights can be configured for wavelength and other specifications.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number DOARL241
Product Name MetaLight™ 2 Ring Off-Axis Ring Light 4 inch, 1/4 Ring
Illumination Type Ring; Axial
Light Source Light Emitting Diode
Active Area Length 4 inch (102 mm)
Lifetime 75000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details
Telecentric Transmission Illuminator - TDB 35 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 1.38 inch (35 mm)
View Details