Micro Air Portable Air Cleaner TM1000

Description
Micro Air® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a baffle prefilter and your choice of a 95% DOP HEPA or 99.97% DOP HEPA, fits the bill where space constraints are an issue or where a wall-hung unit could be used. Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters, HEPA after-filters and charcoal modules. Any of the media units can be configured with any combination of media to most effectively capture the specific particulate or fume. Cartridge units utilize self-cleaning, high efficiency cartridge filters, that reduce filter replacement costs, as the filter elements are continually cleaned by compressed air. All Micro Air® cartridge collectors utilize Micro Air's® exclusive Roto-Pulse cleaning system. Because this cleaning system cleans the entire surface of the cartridge, it has proven to be far more effective, than the traditional reverse-jet system, thus extending filter life. Cartridge collectors can also be equipped with HEPA filters or Charcoal Modules. Micro Air® Portable Air Cleaners are your clean air solution to multiple industrial applications! Micro Air® equipment, engineered with versatility and user-friendly features, are sold by a national network of trained air cleaning professionals. In addition, we provide factory support including design consultation, CAD drawings and technical assistance at no charge to the end user.
Datasheet
Description
Micro Air® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a baffle prefilter and your choice of a 95% DOP HEPA or 99.97% DOP HEPA, fits the bill where space constraints are an issue or where a wall-hung unit could be used. Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters, HEPA after-filters and charcoal modules. Any of the media units can be configured with any combination of media to most effectively capture the specific particulate or fume. Cartridge units utilize self-cleaning, high efficiency cartridge filters, that reduce filter replacement costs, as the filter elements are continually cleaned by compressed air. All Micro Air® cartridge collectors utilize Micro Air's® exclusive Roto-Pulse cleaning system. Because this cleaning system cleans the entire surface of the cartridge, it has proven to be far more effective, than the traditional reverse-jet system, thus extending filter life. Cartridge collectors can also be equipped with HEPA filters or Charcoal Modules. Micro Air® Portable Air Cleaners are your clean air solution to multiple industrial applications! Micro Air® equipment, engineered with versatility and user-friendly features, are sold by a national network of trained air cleaning professionals. In addition, we provide factory support including design consultation, CAD drawings and technical assistance at no charge to the end user.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Air Cleaner - TM1000 - Micro Air
Wichita, KS, USA
Portable Air Cleaner
TM1000
Portable Air Cleaner TM1000
Micro Air® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a baffle prefilter and your choice of a 95% DOP HEPA or 99.97% DOP HEPA, fits the bill where space constraints are an issue or where a wall-hung unit could be used. Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters, HEPA after-filters and charcoal modules. Any of the media units can be configured with any combination of media to most effectively capture the specific particulate or fume. Cartridge units utilize self-cleaning, high efficiency cartridge filters, that reduce filter replacement costs, as the filter elements are continually cleaned by compressed air. All Micro Air® cartridge collectors utilize Micro Air's® exclusive Roto-Pulse cleaning system. Because this cleaning system cleans the entire surface of the cartridge, it has proven to be far more effective, than the traditional reverse-jet system, thus extending filter life. Cartridge collectors can also be equipped with HEPA filters or Charcoal Modules. Micro Air® Portable Air Cleaners are your clean air solution to multiple industrial applications! Micro Air® equipment, engineered with versatility and user-friendly features, are sold by a national network of trained air cleaning professionals. In addition, we provide factory support including design consultation, CAD drawings and technical assistance at no charge to the end user.

Micro Air® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a baffle prefilter and your choice of a 95% DOP HEPA or 99.97% DOP HEPA, fits the bill where space constraints are an issue or where a wall-hung unit could be used.
Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters, HEPA after-filters and charcoal modules. Any of the media units can be configured with any combination of media to most effectively capture the specific particulate or fume.
Cartridge units utilize self-cleaning, high efficiency cartridge filters, that reduce filter replacement costs, as the filter elements are continually cleaned by compressed air. All Micro Air® cartridge collectors utilize Micro Air's® exclusive Roto-Pulse cleaning system. Because this cleaning system cleans the entire surface of the cartridge, it has proven to be far more effective, than the traditional reverse-jet system, thus extending filter life. Cartridge collectors can also be equipped with HEPA filters or Charcoal Modules.
Micro Air® Portable Air Cleaners are your clean air solution to multiple industrial applications! Micro Air® equipment, engineered with versatility and user-friendly features, are sold by a national network of trained air cleaning professionals. In addition, we provide factory support including design consultation, CAD drawings and technical assistance at no charge to the end user.

Supplier's Site Datasheet

Technical Specifications

  Micro Air
Product Category Fume and Smoke Collectors
Product Number TM1000
Product Name Portable Air Cleaner
Applications General Cleaning; Welding Fumes
Features HEPA/ULPA (optional feature)
Collector Type Source Collector / Portable
Process Dry Type
Unlock Full Specs
to access all available technical data