Mersen Surge-Trap® Type 1 XT Series SPD STXT240S20

Description
The most advanced of the STX series, the Surge-Trap® Type 1 STXT Series comes standard with EMI/RFI Filtering and surge capacities up to 200kA. The STXT features TPMOV® technology inside, making it the safest product available. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. Features Premium 200kA surge capacity for longer life and higher single impulse withstand Includes EMI/RFI filter for cleaner attenuation Mounting hub and mounting feet for installation flexibility Optional audible alarm and remote dry contacts Up to 10 Modes of Protection (L-N, L-L, L-G, N-G) 10-year warranty Applications Suitable for any Type 1 or 2 SPD application
Datasheet
Description
The most advanced of the STX series, the Surge-Trap® Type 1 STXT Series comes standard with EMI/RFI Filtering and surge capacities up to 200kA. The STXT features TPMOV® technology inside, making it the safest product available. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. Features Premium 200kA surge capacity for longer life and higher single impulse withstand Includes EMI/RFI filter for cleaner attenuation Mounting hub and mounting feet for installation flexibility Optional audible alarm and remote dry contacts Up to 10 Modes of Protection (L-N, L-L, L-G, N-G) 10-year warranty Applications Suitable for any Type 1 or 2 SPD application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge-Trap® Type 1 XT Series SPD - STXT240S20 - Mersen
Newburyport, MA, USA
Surge-Trap® Type 1 XT Series SPD
STXT240S20
Surge-Trap® Type 1 XT Series SPD STXT240S20
The most advanced of the STX series, the Surge-Trap® Type 1 STXT Series comes standard with EMI/RFI Filtering and surge capacities up to 200kA. The STXT features TPMOV® technology inside, making it the safest product available. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. Features Premium 200kA surge capacity for longer life and higher single impulse withstand Includes EMI/RFI filter for cleaner attenuation Mounting hub and mounting feet for installation flexibility Optional audible alarm and remote dry contacts Up to 10 Modes of Protection (L-N, L-L, L-G, N-G) 10-year warranty Applications Suitable for any Type 1 or 2 SPD application

The most advanced of the STX series, the Surge-Trap® Type 1 STXT Series comes standard with EMI/RFI Filtering and surge capacities up to 200kA. The STXT features TPMOV® technology inside, making it the safest product available. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel.
Features

  • Premium 200kA surge capacity for longer life and higher single impulse withstand
  • Includes EMI/RFI filter for cleaner attenuation
  • Mounting hub and mounting feet for installation flexibility
  • Optional audible alarm and remote dry contacts
  • Up to 10 Modes of Protection (L-N, L-L, L-G, N-G)
  • 10-year warranty

Applications

  • Suitable for any Type 1 or 2 SPD application
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Surge Protective Devices (SPDs)
Product Number STXT240S20
Product Name Surge-Trap® Type 1 XT Series SPD
Mounting Wall/Panel
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Protector / Inrush Current Limiter - tps-esb-01-25a-20497 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 25 amps
View Details
Metrosil Surge Diverter - Type VSD - M&I Materials Limited
Specs
Mounting Device Mount; In-line or Integrally Attached
View Details