Mersen Surge-Trap® Type 1 XP Series SPD STXP480D10A

Description
The Surge-Trap® Type 1 STXP Series offers advanced performance and features over the STXR series including higher surge capacity and phase LED status indicators. The STXP meets requirements for UL1449 4th Edition and has been designed for additional mounting flexibility including mounting feet and flush-mount capability. The STXP features TPMOV® technology inside making it the safest product available. Installation can be done on the line or load side of a panel. The STXP is the perfect fit from service entrance all the way down to an important machine specific control panel. Features Designed with the industry leading Mersen TPMOV® Technology (internally fused) Enhanced 100kA surge capacity for longer life and higher single impulse withstand Pre-wired with 3' leads for easy installation Up to 10 Modes of Protection (L-N, L-L, L-G, N-G) 10-year warranty Applications Suitable for any Type 1 or 2 SPD application
Datasheet
Description
The Surge-Trap® Type 1 STXP Series offers advanced performance and features over the STXR series including higher surge capacity and phase LED status indicators. The STXP meets requirements for UL1449 4th Edition and has been designed for additional mounting flexibility including mounting feet and flush-mount capability. The STXP features TPMOV® technology inside making it the safest product available. Installation can be done on the line or load side of a panel. The STXP is the perfect fit from service entrance all the way down to an important machine specific control panel. Features Designed with the industry leading Mersen TPMOV® Technology (internally fused) Enhanced 100kA surge capacity for longer life and higher single impulse withstand Pre-wired with 3' leads for easy installation Up to 10 Modes of Protection (L-N, L-L, L-G, N-G) 10-year warranty Applications Suitable for any Type 1 or 2 SPD application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge-Trap® Type 1 XP Series SPD - STXP480D10A - Mersen
Newburyport, MA, USA
Surge-Trap® Type 1 XP Series SPD
STXP480D10A
Surge-Trap® Type 1 XP Series SPD STXP480D10A
The Surge-Trap® Type 1 STXP Series offers advanced performance and features over the STXR series including higher surge capacity and phase LED status indicators. The STXP meets requirements for UL1449 4th Edition and has been designed for additional mounting flexibility including mounting feet and flush-mount capability. The STXP features TPMOV® technology inside making it the safest product available. Installation can be done on the line or load side of a panel. The STXP is the perfect fit from service entrance all the way down to an important machine specific control panel. Features Designed with the industry leading Mersen TPMOV® Technology (internally fused) Enhanced 100kA surge capacity for longer life and higher single impulse withstand Pre-wired with 3' leads for easy installation Up to 10 Modes of Protection (L-N, L-L, L-G, N-G) 10-year warranty Applications Suitable for any Type 1 or 2 SPD application

The Surge-Trap® Type 1 STXP Series offers advanced performance and features over the STXR series including higher surge capacity and phase LED status indicators. The STXP meets requirements for UL1449 4th Edition and has been designed for additional mounting flexibility including mounting feet and flush-mount capability. The STXP features TPMOV® technology inside making it the safest product available. Installation can be done on the line or load side of a panel. The STXP is the perfect fit from service entrance all the way down to an important machine specific control panel.
Features

  • Designed with the industry leading Mersen TPMOV® Technology (internally fused)
  • Enhanced 100kA surge capacity for longer life and higher single impulse withstand
  • Pre-wired with 3' leads for easy installation
  • Up to 10 Modes of Protection (L-N, L-L, L-G, N-G)
  • 10-year warranty

Applications

  • Suitable for any Type 1 or 2 SPD application
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Surge Protective Devices (SPDs)
Product Number STXP480D10A
Product Name Surge-Trap® Type 1 XP Series SPD
Mounting Wall/Panel
Unlock Full Specs
to access all available technical data

Similar Products

PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details
Protector / Inrush Current Limiter - tps-esb-01-25a-20497 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 25 amps
View Details
Surge-Trap® Pluggable SPDs DIN Rail - STP1200YPVM - Mersen
Specs
Mounting DIN Rail
Standards ANSI; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 Component Assembly SPD, File E210793 *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *RoHS Compliant
Surge Current 50000 amps
View Details