Mersen Surge-Trap® Pluggable STPT1+2 Series - 5kA PV 83120192

Description
STP T1+2 5 PV is the PHOTOVOLTAIC range of combined Type 1+2/Class I+II devices intended for discharging lightning currents (10/350 ?s) and protecting against induced voltage surges (8/20 ?s), in accordance with EN 50539-11 and IEC 61643-31 standards. These products provide advanced protection to photovoltaic systems by utilizing Mersen’s optimized dynamic thermal disconnection system, which does not require additional overcurrent protection (back-up fuse) due to its high short-circuit withstand rating. The devices are suitable for all PV applications: large-scale and rooftop. The series includes specific multipole products for multiple MPPT inverters. Features Lightning impulse current (10/350 us): 5kA Maximum discharge current (8/20?s): 40 kA Nominal discharge current (8/20?s): 20 kA Ucpv: 1060 Vdc Iscpv: 10 kA (EN 50539-11), no back-up fuse required DIN-rail mountable, plug-in format Multiple MPPT specific products Visual and remote end of life indicators Reversible chassis to allow cable entry from above or below Mechanically coded cartridges to avoid cartridge replacement errors Applications Photovoltaic
Datasheet
Description
STP T1+2 5 PV is the PHOTOVOLTAIC range of combined Type 1+2/Class I+II devices intended for discharging lightning currents (10/350 ?s) and protecting against induced voltage surges (8/20 ?s), in accordance with EN 50539-11 and IEC 61643-31 standards. These products provide advanced protection to photovoltaic systems by utilizing Mersen’s optimized dynamic thermal disconnection system, which does not require additional overcurrent protection (back-up fuse) due to its high short-circuit withstand rating. The devices are suitable for all PV applications: large-scale and rooftop. The series includes specific multipole products for multiple MPPT inverters. Features Lightning impulse current (10/350 us): 5kA Maximum discharge current (8/20?s): 40 kA Nominal discharge current (8/20?s): 20 kA Ucpv: 1060 Vdc Iscpv: 10 kA (EN 50539-11), no back-up fuse required DIN-rail mountable, plug-in format Multiple MPPT specific products Visual and remote end of life indicators Reversible chassis to allow cable entry from above or below Mechanically coded cartridges to avoid cartridge replacement errors Applications Photovoltaic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge-Trap® Pluggable STPT1+2 Series - 5kA PV - 83120192 - Mersen
Newburyport, MA, USA
Surge-Trap® Pluggable STPT1+2 Series - 5kA PV
83120192
Surge-Trap® Pluggable STPT1+2 Series - 5kA PV 83120192
STP T1+2 5 PV is the PHOTOVOLTAIC range of combined Type 1+2/Class I+II devices intended for discharging lightning currents (10/350 ?s) and protecting against induced voltage surges (8/20 ?s), in accordance with EN 50539-11 and IEC 61643-31 standards. These products provide advanced protection to photovoltaic systems by utilizing Mersen’s optimized dynamic thermal disconnection system, which does not require additional overcurrent protection (back-up fuse) due to its high short-circuit withstand rating. The devices are suitable for all PV applications: large-scale and rooftop. The series includes specific multipole products for multiple MPPT inverters. Features Lightning impulse current (10/350 us): 5kA Maximum discharge current (8/20?s): 40 kA Nominal discharge current (8/20?s): 20 kA Ucpv: 1060 Vdc Iscpv: 10 kA (EN 50539-11), no back-up fuse required DIN-rail mountable, plug-in format Multiple MPPT specific products Visual and remote end of life indicators Reversible chassis to allow cable entry from above or below Mechanically coded cartridges to avoid cartridge replacement errors Applications Photovoltaic

STP T1+2 5 PV is the PHOTOVOLTAIC range of combined Type 1+2/Class I+II devices intended for discharging lightning currents (10/350 ?s) and protecting against induced voltage surges (8/20 ?s), in accordance with EN 50539-11 and IEC 61643-31 standards. These products provide advanced protection to photovoltaic systems by utilizing Mersen’s optimized dynamic thermal disconnection system, which does not require additional overcurrent protection (back-up fuse) due to its high short-circuit withstand rating. The devices are suitable for all PV applications: large-scale and rooftop. The series includes specific multipole products for multiple MPPT inverters.
Features

  • Lightning impulse current (10/350 us): 5kA
  • Maximum discharge current (8/20?s): 40 kA
  • Nominal discharge current (8/20?s): 20 kA
  • Ucpv: 1060 Vdc
  • Iscpv: 10 kA (EN 50539-11), no back-up fuse required
  • DIN-rail mountable, plug-in format
  • Multiple MPPT specific products
  • Visual and remote end of life indicators
  • Reversible chassis to allow cable entry from above or below
  • Mechanically coded cartridges to avoid cartridge replacement errors

Applications

  • Photovoltaic
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Surge Protective Devices (SPDs)
Product Number 83120192
Product Name Surge-Trap® Pluggable STPT1+2 Series - 5kA PV
Standards EN 50539-11
Unlock Full Specs
to access all available technical data

Similar Products

RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details
Protector / Inrush Current Limiter - tps-esb-01-25a-20497 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 25 amps
View Details
Surge-Trap® Pluggable STP Series - 75kA - STP230P07 - Mersen
Specs
Mounting DIN Rail
Standards ANSI; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 Component Assembly SPD, File E210793 * ANSI/IEEE C62.41.1, C62.41.2, C62.45 * RoHS Compliant
Surge Current 20000 amps
View Details