Mersen Surge-Trap® POP + SPD Type 2 – For Contactor 83060100

Description
POP CT is the series of combined power frequency overvoltage protection (POP) and surge protection device for discharging surge current in the first step of protection according to EN/IEC 61643-11. Intended for actuation on the contactor of an installation (not included). Suitable for the first stage of protection in commercial or other applications not exposed to direct strikes and with no external lightning protection system. These devices are suitable for installation in lighting panels. Features Maximum discharge current (8/20?s): 40kA per phase Nominal discharge current (8/20?s): 15kA per phase Un(L+N/L-L): 230/400V DIN-rail mountable, monobloc format Visual and remote end of life indicators Back-up fuse: 80 A gG Maximum break time (400V): 0,2 s Maximum break time (275V): 15 s Applications Industry and automation LED outdoor lighting
Datasheet
Description
POP CT is the series of combined power frequency overvoltage protection (POP) and surge protection device for discharging surge current in the first step of protection according to EN/IEC 61643-11. Intended for actuation on the contactor of an installation (not included). Suitable for the first stage of protection in commercial or other applications not exposed to direct strikes and with no external lightning protection system. These devices are suitable for installation in lighting panels. Features Maximum discharge current (8/20?s): 40kA per phase Nominal discharge current (8/20?s): 15kA per phase Un(L+N/L-L): 230/400V DIN-rail mountable, monobloc format Visual and remote end of life indicators Back-up fuse: 80 A gG Maximum break time (400V): 0,2 s Maximum break time (275V): 15 s Applications Industry and automation LED outdoor lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge-Trap® POP + SPD Type 2 – For Contactor - 83060100 - Mersen
Newburyport, MA, USA
Surge-Trap® POP + SPD Type 2 – For Contactor
83060100
Surge-Trap® POP + SPD Type 2 – For Contactor 83060100
POP CT is the series of combined power frequency overvoltage protection (POP) and surge protection device for discharging surge current in the first step of protection according to EN/IEC 61643-11. Intended for actuation on the contactor of an installation (not included). Suitable for the first stage of protection in commercial or other applications not exposed to direct strikes and with no external lightning protection system. These devices are suitable for installation in lighting panels. Features Maximum discharge current (8/20?s): 40kA per phase Nominal discharge current (8/20?s): 15kA per phase Un(L+N/L-L): 230/400V DIN-rail mountable, monobloc format Visual and remote end of life indicators Back-up fuse: 80 A gG Maximum break time (400V): 0,2 s Maximum break time (275V): 15 s Applications Industry and automation LED outdoor lighting

POP CT is the series of combined power frequency overvoltage protection (POP) and surge protection device for discharging surge current in the first step of protection according to EN/IEC 61643-11. Intended for actuation on the contactor of an installation (not included). Suitable for the first stage of protection in commercial or other applications not exposed to direct strikes and with no external lightning protection system. These devices are suitable for installation in lighting panels.
Features

  • Maximum discharge current (8/20?s): 40kA per phase
  • Nominal discharge current (8/20?s): 15kA per phase
  • Un(L+N/L-L): 230/400V
  • DIN-rail mountable, monobloc format
  • Visual and remote end of life indicators
  • Back-up fuse: 80 A gG
  • Maximum break time (400V): 0,2 s
  • Maximum break time (275V): 15 s

Applications

  • Industry and automation
  • LED outdoor lighting
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Surge Protective Devices (SPDs)
Product Number 83060100
Product Name Surge-Trap® POP + SPD Type 2 – For Contactor
Standards EN 61643-11
Unlock Full Specs
to access all available technical data

Similar Products

RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details
Protector / Inrush Current Limiter - tps-esb-01-16a-20496 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 16 amps
View Details
Surge-Trap® Pluggable STP Series - 75kA - STP690Y07 - Mersen
Specs
Mounting DIN Rail
Standards ANSI; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 Component Assembly SPD, File E210793 * ANSI/IEEE C62.41.1, C62.41.2, C62.45 * RoHS Compliant
Surge Current 10000 amps
View Details