Mersen TPMOV (Thermally Protected MOV) 510TPMOVST

Description
Mersen’s patented TPMOV technology eliminates common failure modes that occur in the field with standard metal oxide varistors. Internally the TPMOV is comprised of a voltage clamping device and a disconnecting apparatus that monitors the status of the metal oxide disk, making the TPMOV a fail-safe device. In the event of an overvoltage breakdown, the metal oxide disc is securely disconnected from the system power by an arc shield. Upon failure, the TPMOV is also equipped with a visual pin indicator as well as a normally open micro-switch, providing remote indication if applicable. TPMOV7: 50% more surge capacity, Same footprint The TPMOV7 is rated for 75kA - 8/20?s peak surge current and is available for maximum continuous operating voltages (MCOV) from 150V to 320VAC. Features Industry-leading, patented TPMOV technology available in 50kA and 75kA surge capacities Consistent footprint with 25–40mm MOVs Built-in visual/remote indication optional Wave solderable No additional overcurrent protective device (fuses) required
Datasheet
Description
Mersen’s patented TPMOV technology eliminates common failure modes that occur in the field with standard metal oxide varistors. Internally the TPMOV is comprised of a voltage clamping device and a disconnecting apparatus that monitors the status of the metal oxide disk, making the TPMOV a fail-safe device. In the event of an overvoltage breakdown, the metal oxide disc is securely disconnected from the system power by an arc shield. Upon failure, the TPMOV is also equipped with a visual pin indicator as well as a normally open micro-switch, providing remote indication if applicable. TPMOV7: 50% more surge capacity, Same footprint The TPMOV7 is rated for 75kA - 8/20?s peak surge current and is available for maximum continuous operating voltages (MCOV) from 150V to 320VAC. Features Industry-leading, patented TPMOV technology available in 50kA and 75kA surge capacities Consistent footprint with 25–40mm MOVs Built-in visual/remote indication optional Wave solderable No additional overcurrent protective device (fuses) required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPMOV (Thermally Protected MOV) - 510TPMOVST - Mersen
Newburyport, MA, USA
TPMOV (Thermally Protected MOV)
510TPMOVST
TPMOV (Thermally Protected MOV) 510TPMOVST
Mersen’s patented TPMOV technology eliminates common failure modes that occur in the field with standard metal oxide varistors. Internally the TPMOV is comprised of a voltage clamping device and a disconnecting apparatus that monitors the status of the metal oxide disk, making the TPMOV a fail-safe device. In the event of an overvoltage breakdown, the metal oxide disc is securely disconnected from the system power by an arc shield. Upon failure, the TPMOV is also equipped with a visual pin indicator as well as a normally open micro-switch, providing remote indication if applicable. TPMOV7: 50% more surge capacity, Same footprint The TPMOV7 is rated for 75kA - 8/20?s peak surge current and is available for maximum continuous operating voltages (MCOV) from 150V to 320VAC. Features Industry-leading, patented TPMOV technology available in 50kA and 75kA surge capacities Consistent footprint with 25–40mm MOVs Built-in visual/remote indication optional Wave solderable No additional overcurrent protective device (fuses) required

Mersen’s patented TPMOV technology eliminates common failure modes that occur in the field with standard metal oxide varistors. Internally the TPMOV is comprised of a voltage clamping device and a disconnecting apparatus that monitors the status of the metal oxide disk, making the TPMOV a fail-safe device. In the event of an overvoltage breakdown, the metal oxide disc is securely disconnected from the system power by an arc shield. Upon failure, the TPMOV is also equipped with a visual pin indicator as well as a normally open micro-switch, providing remote indication if applicable. TPMOV7: 50% more surge capacity, Same footprint The TPMOV7 is rated for 75kA - 8/20?s peak surge current and is available for maximum continuous operating voltages (MCOV) from 150V to 320VAC.
Features

  • Industry-leading, patented TPMOV technology available in 50kA and 75kA surge capacities
  • Consistent footprint with 25–40mm MOVs
  • Built-in visual/remote indication optional
  • Wave solderable
  • No additional overcurrent protective device (fuses) required
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Metal Oxide Varistors (MOVs)
Product Number 510TPMOVST
Product Name TPMOV (Thermally Protected MOV)
Standards and Certifications RoHS; UL
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2416769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 390 volts
View Details
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 560 volts
View Details
Varistor/MOV - 89038492 - Radwell International
New Jersey Semi-Conductor Products, Inc.
View Details
Varistors - 2048726 - RS Components, Ltd.
Specs
Package Size 3225
Standards and Certifications RoHS
View Details