Merit Sensor Systems Fully Compensated Harsh-media Pressure Sensor TR Series

Description
Do you need to measure the pressure of gas, oil, refrigerant, or other harsh media? If these materials penetrate the sensor’s packaging, they can lead to reliability issues, costly maintenance, and even recalls. Our solution? The TR Series. Its hermetically sealed die measures pressure from the backside, where media contacts nothing more than the ceramic substrate, glass, and gold-tin eutectic solder. With the TR Series you can count on accurate and reliable pressure measurement. Features Pressure 15 to 500 psi / 1.03 to 34.47 bar / 103.4 to 3,447.4 kPa Temperature -40 to 150 °C Configuration Absolute or gage Media Air, gases, and liquids Shipping Bulk or tape and reel Flexibility Sensitivity, resistance, bridge, constraint, etc. Typical Applications Industrial HVAC Industrial Automation Refrigeration Automotive Transmission Pressure Oil Pressure Fuel Rail EGR/Exhaust
Datasheet
Description
Do you need to measure the pressure of gas, oil, refrigerant, or other harsh media? If these materials penetrate the sensor’s packaging, they can lead to reliability issues, costly maintenance, and even recalls. Our solution? The TR Series. Its hermetically sealed die measures pressure from the backside, where media contacts nothing more than the ceramic substrate, glass, and gold-tin eutectic solder. With the TR Series you can count on accurate and reliable pressure measurement. Features Pressure 15 to 500 psi / 1.03 to 34.47 bar / 103.4 to 3,447.4 kPa Temperature -40 to 150 °C Configuration Absolute or gage Media Air, gases, and liquids Shipping Bulk or tape and reel Flexibility Sensitivity, resistance, bridge, constraint, etc. Typical Applications Industrial HVAC Industrial Automation Refrigeration Automotive Transmission Pressure Oil Pressure Fuel Rail EGR/Exhaust
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fully Compensated Harsh-media Pressure Sensor - TR Series - Merit Sensor Systems
South Jordan, UT, United States
Fully Compensated Harsh-media Pressure Sensor
TR Series
Fully Compensated Harsh-media Pressure Sensor TR Series
Do you need to measure the pressure of gas, oil, refrigerant, or other harsh media? If these materials penetrate the sensor’s packaging, they can lead to reliability issues, costly maintenance, and even recalls. Our solution? The TR Series. Its hermetically sealed die measures pressure from the backside, where media contacts nothing more than the ceramic substrate, glass, and gold-tin eutectic solder. With the TR Series you can count on accurate and reliable pressure measurement. Features Pressure 15 to 500 psi / 1.03 to 34.47 bar / 103.4 to 3,447.4 kPa Temperature -40 to 150 °C Configuration Absolute or gage Media Air, gases, and liquids Shipping Bulk or tape and reel Flexibility Sensitivity, resistance, bridge, constraint, etc. Typical Applications Industrial HVAC Industrial Automation Refrigeration Automotive Transmission Pressure Oil Pressure Fuel Rail EGR/Exhaust

Do you need to measure the pressure of gas, oil, refrigerant, or other harsh media? If these materials penetrate the sensor’s packaging, they can lead to reliability issues, costly maintenance, and even recalls. Our solution? The TR Series. Its hermetically sealed die measures pressure from the backside, where media contacts nothing more than the ceramic substrate, glass, and gold-tin eutectic solder. With the TR Series you can count on accurate and reliable pressure measurement.

Features

Pressure 15 to 500 psi / 1.03 to 34.47 bar / 103.4 to 3,447.4 kPa Temperature -40 to 150 °C Configuration Absolute or gage Media Air, gases, and liquids Shipping Bulk or tape and reel Flexibility Sensitivity, resistance, bridge, constraint, etc.

Typical Applications

Industrial HVAC Industrial Automation Refrigeration Automotive Transmission Pressure Oil Pressure Fuel Rail EGR/Exhaust

Supplier's Site Datasheet

Technical Specifications

  Merit Sensor Systems
Product Category Pressure Sensor Chips
Product Number TR Series
Product Name Fully Compensated Harsh-media Pressure Sensor
Applications Medical; Automobile; Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Pressure Sensor Chip - MDCX Series - Pressure Sensor Chip - MDCX Series - All Sensors Corp.
Specs
Applications STANDARD
Compensated Compensated
Pressure Type Gauge
View Details
MEMS Sensing Elements Low Pressure Sensor - J Series - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Pressure Type Absolute; Gauge; Differential; Vacuum
Package / Mounting Surface Mount (SMD)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details