The J Series from Merit Sensor Systems is designed for high-volume, low-pressure applications, offering a pressure range from 1 to 500 psi (0.07 to 34 bar; 7 to 3447 KPa). It features configurations for absolute, gage, differential, and vacuum pressure types, making it versatile for various uses. The sensor utilizes Merit Sensor's proprietary Sentium technology, which provides an operating temperature range of -40¬8C to 150¬8C and enhances stability. The J Series employs a piezoresistive Wheatstone bridge design, with a glass-to-silicon diaphragm bonding process, ensuring durability and reliability. The sensors are RoHS compliant and suitable for clean, dry air and non-corrosive gases. Typical output at 1 psi is approximately 40 mV, with a maximum excitation of 3 mA. The device also exhibits low non-linearity and hysteresis, contributing to its accuracy in pressure measurement. Engineers considering this product will find it beneficial for applications requiring precise low-pressure sensing, backed by the support of an established company in the sensor industry.
The J Series is ideal for high-volume, low-pressure applications.
Pressure 1 to 300 psi (0.07 to 21 bar; 7 to 2100 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on tape, waffle pack Flexibility Sensitivity, resistance, bridge, constraint, etc.
Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions Service Experience prompt, personal, and professional support
| Merit Sensor Systems | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | J Series |
| Product Name | MEMS Sensing Elements Low Pressure Sensor |
| Applications | Automobile; Industrial |
| Pressure Type | Absolute; Gauge; Differential; Vacuum |
| Package / Mounting | Surface Mount (SMD) |
| Standards and Certifications | RoHS |