The RS Series is an uncompensated, packaged piezoresistive pressure sensor and transducer that is simple to integrate into your product. Ideally a surface-mount device (SMD), the RS Series can also be easily soldered to wires, ribbon cables, and flex strips. The pressure port makes connecting the sensor to the source of pressure easy. This can be done via O-ring or tubing. The RS Series is a flexible product with excellent media compatibility.
Pressure 0 to 500 psi / 0 to 34.47 bar / 0 to 3,447 kPa Temperature -40 to 85 °C Configuration Absolute or gage (backside pressure for both) Media Air, gases, and liquids (to be determined on an
application-by-appli
Industrial Process control, water pressure, and air compressors Medical Inflation Consumer Tire pressure
| Merit Sensor Systems | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | RS Series |
| Product Name | Uncompensated Surface Mountable Pressure Sensor |
| Applications | Automobile; Industrial |
| Pressure Type | Absolute; Gauge |
| Package / Mounting | Surface Mount (SMD) |
| Material | Ceramic |