Merit Sensor Systems Fully Compensated Analog Ultra-Low Pressure Sensor LP Series 1410

Description
What you get with the LP Series is a sensor for very low pressures that is easy to solder to a PC board and connect to standard tubing. We offer it fully compensated, saving you calibration time and equipment on the assembly line. It is also available uncompensated for lower cost. Once in the application, the LP Series performs with excellent linearity, hysteresis, and stability. Features Pressure 0.04 to 1 psi / 2.49 to 69 mbar / 0.25 to 6.9 kPa / 1 to 28 inH2O Temperature -40 to 85 °C Configuration Differential or gage Output Uncompensated mV, analog 0.5 to 4.5 V, or digital I²C Media Clean, dry air and non-corrosive gases Shipping Tape and reel Flexibility Custom calibration upon request Typical Applications Industrial Filters (air flow via δρ and air pressure) HVAC systems and control units Sensors and transmitters Medical CPAP Spirometers Ventilators Nebulizers
Datasheet
Description
What you get with the LP Series is a sensor for very low pressures that is easy to solder to a PC board and connect to standard tubing. We offer it fully compensated, saving you calibration time and equipment on the assembly line. It is also available uncompensated for lower cost. Once in the application, the LP Series performs with excellent linearity, hysteresis, and stability. Features Pressure 0.04 to 1 psi / 2.49 to 69 mbar / 0.25 to 6.9 kPa / 1 to 28 inH2O Temperature -40 to 85 °C Configuration Differential or gage Output Uncompensated mV, analog 0.5 to 4.5 V, or digital I²C Media Clean, dry air and non-corrosive gases Shipping Tape and reel Flexibility Custom calibration upon request Typical Applications Industrial Filters (air flow via δρ and air pressure) HVAC systems and control units Sensors and transmitters Medical CPAP Spirometers Ventilators Nebulizers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fully Compensated  Analog Ultra-Low Pressure Sensor - LP Series 1410 - Merit Sensor Systems
South Jordan, UT, United States
Fully Compensated Analog Ultra-Low Pressure Sensor
LP Series 1410
Fully Compensated Analog Ultra-Low Pressure Sensor LP Series 1410
What you get with the LP Series is a sensor for very low pressures that is easy to solder to a PC board and connect to standard tubing. We offer it fully compensated, saving you calibration time and equipment on the assembly line. It is also available uncompensated for lower cost. Once in the application, the LP Series performs with excellent linearity, hysteresis, and stability. Features Pressure 0.04 to 1 psi / 2.49 to 69 mbar / 0.25 to 6.9 kPa / 1 to 28 inH2O Temperature -40 to 85 °C Configuration Differential or gage Output Uncompensated mV, analog 0.5 to 4.5 V, or digital I²C Media Clean, dry air and non-corrosive gases Shipping Tape and reel Flexibility Custom calibration upon request Typical Applications Industrial Filters (air flow via δρ and air pressure) HVAC systems and control units Sensors and transmitters Medical CPAP Spirometers Ventilators Nebulizers

What you get with the LP Series is a sensor for very low pressures that is easy to solder to a PC board and connect to standard tubing. We offer it fully compensated, saving you calibration time and equipment on the assembly line. It is also available uncompensated for lower cost. Once in the application, the LP Series performs with excellent linearity, hysteresis, and stability.

Features

Pressure 0.04 to 1 psi / 2.49 to 69 mbar / 0.25 to 6.9 kPa / 1 to 28 inH2O Temperature -40 to 85 °C Configuration Differential or gage Output Uncompensated mV, analog 0.5 to 4.5 V, or digital I²C Media Clean, dry air and non-corrosive gases Shipping Tape and reel Flexibility Custom calibration upon request

Typical Applications

Industrial Filters (air flow via ΔΡ and air pressure) HVAC systems and control units Sensors and transmitters Medical CPAP Spirometers Ventilators Nebulizers

Supplier's Site Datasheet

Technical Specifications

  Merit Sensor Systems
Product Category Pressure Sensor Chips
Product Number LP Series 1410
Product Name Fully Compensated Analog Ultra-Low Pressure Sensor
Applications Automobile; Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
Package / Mounting Surface Mount (SMD)
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details
Pressure Sensor Chip - ELVH Series - Pressure Sensor Chip - ELVH Series - All Sensors Corp.
Specs
Applications COMMERCIAL
Compensated Compensated
Pressure Type Gauge
View Details
MEMS Sensing Elements Ultra-Low Pressure Sensor - L Series - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Pressure Type Gauge; Differential
Package / Mounting Surface Mount (SMD)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details