Merit Sensor Systems MEMS Sensing Elements High Pressure Pressure Sensor K Series

Description
The K Series is ideal for high-volume, high-pressure OEM applications. Features Pressure 1,000 to 10,000 psi (68.9 to 690 bar; 6,895 to 68,948 KPa) Temperature -40 to 150 °C Configuration Absolute Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity, resistance, bridge, constraint, etc. Benefits Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.
Datasheet
Description
The K Series is ideal for high-volume, high-pressure OEM applications. Features Pressure 1,000 to 10,000 psi (68.9 to 690 bar; 6,895 to 68,948 KPa) Temperature -40 to 150 °C Configuration Absolute Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity, resistance, bridge, constraint, etc. Benefits Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEMS Sensing Elements High Pressure Pressure Sensor - K Series - Merit Sensor Systems
South Jordan, UT, United States
MEMS Sensing Elements High Pressure Pressure Sensor
K Series
MEMS Sensing Elements High Pressure Pressure Sensor K Series
The K Series is ideal for high-volume, high-pressure OEM applications. Features Pressure 1,000 to 10,000 psi (68.9 to 690 bar; 6,895 to 68,948 KPa) Temperature -40 to 150 °C Configuration Absolute Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity, resistance, bridge, constraint, etc. Benefits Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.

The K Series is ideal for high-volume, high-pressure OEM applications.

Features

Pressure 1,000 to 10,000 psi (68.9 to 690 bar; 6,895 to 68,948 KPa) Temperature -40 to 150 °C Configuration Absolute Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity, resistance, bridge, constraint, etc.

Benefits

Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.

Supplier's Site Datasheet

Technical Specifications

  Merit Sensor Systems
Product Category Pressure Sensor Chips
Product Number K Series
Product Name MEMS Sensing Elements High Pressure Pressure Sensor
Applications Automobile; Industrial
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Specs
Applications STANDARD
Pressure Type Differential
Package / Mounting U2
View Details
Uncompensated Surface Mountable Pressure Sensor - RS Series - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Pressure Type Absolute; Gauge
Package / Mounting Surface Mount (SMD)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details