Mercury Displacement Industries, Inc. (MDI, Inc.) Mini Mechanical Float X Series

Description
These floats are in the same design of float, but only 75% the size of our standard floats. They come in 90° and 15° operating angles, Graphite color and can be N.O; N.C; or Double Throw. Narrow 15° Operating Angle 5 AMP @ 120/240 VAC 5 AMP @ 30 VDC
Description
These floats are in the same design of float, but only 75% the size of our standard floats. They come in 90° and 15° operating angles, Graphite color and can be N.O; N.C; or Double Throw. Narrow 15° Operating Angle 5 AMP @ 120/240 VAC 5 AMP @ 30 VDC

Suppliers

Company
Product
Description
Supplier Links
Mini Mechanical Float - X Series - Mercury Displacement Industries, Inc. (MDI, Inc.)
Edwardsburg, MI, USA
Mini Mechanical Float
X Series
Mini Mechanical Float X Series
These floats are in the same design of float, but only 75% the size of our standard floats. They come in 90° and 15° operating angles, Graphite color and can be N.O; N.C; or Double Throw. Narrow 15° Operating Angle 5 AMP @ 120/240 VAC 5 AMP @ 30 VDC

These floats are in the same design of float, but only 75% the size of our standard floats. They come in 90° and 15° operating angles, Graphite color and can be N.O; N.C; or Double Throw.

Narrow 15° Operating Angle
5 AMP @ 120/240 VAC
5 AMP @ 30 VDC

Supplier's Site

Technical Specifications

  Mercury Displacement Industries, Inc. (MDI, Inc.)
Product Category Liquid Level Floats
Product Number X Series
Product Name Mini Mechanical Float
Unlock Full Specs
to access all available technical data

Similar Products

 - 3147742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Float Diameter (Major) 6 inch (152 mm)
Thread Diameter (Connection) 0.4375 inch (11.11 mm)
View Details
Type 72.A1 - Float level switch - 72A110000502 - Finder S.p.A. con unico socio
Specs
Type Instrument
View Details
Mercury Floats - E Series - Mercury Displacement Industries, Inc. (MDI, Inc.)
Mercury Displacement Industries, Inc. (MDI, Inc.)
View Details
Brass Float Valve - YFLOATVALVE - General Pump
Specs
Type Valve Component
Geometry Hemispherical
Float Diameter (Major) 11.4 inch (290 mm)
View Details