Orbis 44 X 60 HD

Description
ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Available in FDA approved material 12-post leg design Provides superior hygiene Tough outer surface will not retain dirt and is easy to clean Top Frames and Divider Sheets available for additional load stability and product protection Fork Truck Entry: 4-way
Description
ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Available in FDA approved material 12-post leg design Provides superior hygiene Tough outer surface will not retain dirt and is easy to clean Top Frames and Divider Sheets available for additional load stability and product protection Fork Truck Entry: 4-way

Suppliers

Company
Product
Description
Supplier Links
 - 44 X 60 HD - Orbis
Oconomowoc, WI, USA
ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Available in FDA approved material 12-post leg design Provides superior hygiene Tough outer surface will not retain dirt and is easy to clean Top Frames and Divider Sheets available for additional load stability and product protection Fork Truck Entry: 4-way

ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids.

  • Available in FDA approved material
  • 12-post leg design
  • Provides superior hygiene
  • Tough outer surface will not retain dirt and is easy to clean
  • Top Frames and Divider Sheets available for additional load stability and product protection
  • Fork Truck Entry: 4-way
Supplier's Site

Technical Specifications

  Orbis
Product Category Pallets
Product Number 44 X 60 HD
Size 44"x56"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 2-Drum Poly Spill Containment Pallet - PAK604 - New Pig Corporation
Specs
Size 40" W x 66" L x 8.75" H
Pallet Weight 80 lbs (36.28 kg)
Fork Tine Entry Two way fork tine entry.
View Details
 - 45 x 48 JOURNEY - Orbis
Specs
Size 45"x48"
Pallet Weight 57 lbs (25.85 kg)
Pallet Jack Entry Two-way pallet jack entry.
View Details
Six Capacity Cylinder Pallet Rack -  - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Pallet Jack Entry Two-way pallet jack entry.
Material Steel
Custom Application Holds 4-8 Nine Inch Diameter Cylinders
View Details