Orbis 44 X 56 DC HI

Description
ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Built for high performance in the beverage and can industries Compatible with most automated systems 12-leg design allows for flexibility in banding loads Available in FDA approved materials Optional 9-legged design available Top Frames and Divider Sheets available for additional load stability and product protection Fork Truck Entry: 4-way (both heights) Hand Truck Entry: 4-way (5.1” height only)
Description
ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Built for high performance in the beverage and can industries Compatible with most automated systems 12-leg design allows for flexibility in banding loads Available in FDA approved materials Optional 9-legged design available Top Frames and Divider Sheets available for additional load stability and product protection Fork Truck Entry: 4-way (both heights) Hand Truck Entry: 4-way (5.1” height only)

Suppliers

Company
Product
Description
Supplier Links
 - 44 X 56 DC HI - Orbis
Oconomowoc, WI, USA
ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Built for high performance in the beverage and can industries Compatible with most automated systems 12-leg design allows for flexibility in banding loads Available in FDA approved materials Optional 9-legged design available Top Frames and Divider Sheets available for additional load stability and product protection Fork Truck Entry: 4-way (both heights) Hand Truck Entry: 4-way (5.1” height only)

ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids.

  • Built for high performance in the beverage and can industries
  • Compatible with most automated systems
  • 12-leg design allows for flexibility in banding loads
  • Available in FDA approved materials
  • Optional 9-legged design available
  • Top Frames and Divider Sheets available for additional load stability and product protection
  • Fork Truck Entry: 4-way (both heights)
  • Hand Truck Entry: 4-way (5.1” height only)
Supplier's Site

Technical Specifications

  Orbis
Product Category Pallets
Product Number 44 X 56 DC HI
Size 44"x56"
Pallet Weight 52 lbs (23.58 kg)
Pallet Jack Entry Four-way pallet jack entry.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® 4-Drum Poly Spill Containment Pallet - PAK210 - New Pig Corporation
Specs
Size 51" W x 51" L x 10" H
Pallet Weight 80 lbs (36.28 kg)
Fork Tine Entry Two way fork tine entry.
View Details
BiPP 1210 HR 6R - 1873.005 - Schoeller Arca Systems, Inc.
Schoeller Arca Systems, Inc.
Specs
Size 1000x1200
Pallet Weight 46.3 lbs (21 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
 - 48 x 48 FM Drum OP CIISF - Orbis
Specs
Size 48"x48"
Pallet Weight 59 lbs (26.76 kg)
Fork Tine Entry Four way fork tine entry.
View Details
48
Specs
Size 40"x48"
Pallet Weight 22.5 lbs (10.2 kg)
View Details