Orbis 40 x 48 RII CIISC STR

Description
ORBIS rackable plastic pallets are designed to store products in a wide variety of unsupported racking systems, to optimize valuable floor space in today’s warehouses and distribution systems. Rackable plastic pallets optimize storage, reduce product damage that can occur from wood pallets and ease the movement of product loads throughout a system. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Highly impact-resistant Solid feet/no stringers Solid wall design maintains integrity, eliminates cold flow or “creep”, has increased durability and is easy to sanitize Repairable stringers and picture frame bottom Supersack pallet Fork Truck Entry: 4-way Hand Truck Entry: 2-way
Description
ORBIS rackable plastic pallets are designed to store products in a wide variety of unsupported racking systems, to optimize valuable floor space in today’s warehouses and distribution systems. Rackable plastic pallets optimize storage, reduce product damage that can occur from wood pallets and ease the movement of product loads throughout a system. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Highly impact-resistant Solid feet/no stringers Solid wall design maintains integrity, eliminates cold flow or “creep”, has increased durability and is easy to sanitize Repairable stringers and picture frame bottom Supersack pallet Fork Truck Entry: 4-way Hand Truck Entry: 2-way

Suppliers

Company
Product
Description
Supplier Links
ORBIS rackable plastic pallets are designed to store products in a wide variety of unsupported racking systems, to optimize valuable floor space in today’s warehouses and distribution systems. Rackable plastic pallets optimize storage, reduce product damage that can occur from wood pallets and ease the movement of product loads throughout a system. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Highly impact-resistant Solid feet/no stringers Solid wall design maintains integrity, eliminates cold flow or “creep”, has increased durability and is easy to sanitize Repairable stringers and picture frame bottom Supersack pallet Fork Truck Entry: 4-way Hand Truck Entry: 2-way

ORBIS rackable plastic pallets are designed to store products in a wide variety of unsupported racking systems, to optimize valuable floor space in today’s warehouses and distribution systems. Rackable plastic pallets optimize storage, reduce product damage that can occur from wood pallets and ease the movement of product loads throughout a system. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids.

  • Highly impact-resistant
  • Solid feet/no stringers
  • Solid wall design maintains integrity, eliminates cold flow or “creep”, has increased durability and is easy to sanitize
  • Repairable stringers and picture frame bottom
  • Supersack pallet
  • Fork Truck Entry: 4-way
  • Hand Truck Entry: 2-way
Supplier's Site

Technical Specifications

  Orbis
Product Category Pallets
Product Number 40 x 48 RII CIISC STR
Size 40"x48"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Poly Spill Deck - PAK956 - New Pig Corporation
Specs
Size 50.25" W x 98.25" L x 5.19" H
Pallet Weight 332 lbs (151 kg)
Plastic Sump - Polyethylene (LDPE) w/ UV Inhibitor Grate - Polyethylene
View Details
 - 30 x 36-B SBRR CITS SO LP - Orbis
Specs
Size 30"x36"
Pallet Weight 11.5 lbs (5.22 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
Four Capacity Cylinder Pallet Rack -  - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Pallet Jack Entry Two-way pallet jack entry.
Material Steel
Custom Application Holds 4-8 Nine Inch Diameter Cylinders
View Details