Orbis 40 x 48 RACK R

Description
ORBIS rackable plastic pallets are designed to store products in a wide variety of unsupported racking systems, to optimize valuable floor space in today’s warehouses and distribution systems. Rackable plastic pallets optimize storage, reduce product damage that can occur from wood pallets and ease the movement of product loads throughout a system. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Flat deck Available in FDA-approved material EMABOND® welding process I-beam pultrusion reinforcement Fork Truck Entry: 4-way Hand Truck Entry: 4-way
Description
ORBIS rackable plastic pallets are designed to store products in a wide variety of unsupported racking systems, to optimize valuable floor space in today’s warehouses and distribution systems. Rackable plastic pallets optimize storage, reduce product damage that can occur from wood pallets and ease the movement of product loads throughout a system. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Flat deck Available in FDA-approved material EMABOND® welding process I-beam pultrusion reinforcement Fork Truck Entry: 4-way Hand Truck Entry: 4-way

Suppliers

Company
Product
Description
Supplier Links
 - 40 x 48 RACK R - Orbis
Oconomowoc, WI, USA
ORBIS rackable plastic pallets are designed to store products in a wide variety of unsupported racking systems, to optimize valuable floor space in today’s warehouses and distribution systems. Rackable plastic pallets optimize storage, reduce product damage that can occur from wood pallets and ease the movement of product loads throughout a system. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Flat deck Available in FDA-approved material EMABOND® welding process I-beam pultrusion reinforcement Fork Truck Entry: 4-way Hand Truck Entry: 4-way

ORBIS rackable plastic pallets are designed to store products in a wide variety of unsupported racking systems, to optimize valuable floor space in today’s warehouses and distribution systems. Rackable plastic pallets optimize storage, reduce product damage that can occur from wood pallets and ease the movement of product loads throughout a system. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids.

  • Flat deck
  • Available in FDA-approved material
  • EMABOND® welding process
  • I-beam pultrusion reinforcement
  • Fork Truck Entry: 4-way
  • Hand Truck Entry: 4-way
Supplier's Site

Technical Specifications

  Orbis
Product Category Pallets
Product Number 40 x 48 RACK R
Size 40"x48"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Twin Poly IBC Tote Spill Containment Pallet - PAK749 - New Pig Corporation
Specs
Size 61.625" W x 124.6" L x 22" H
Pallet Weight 554 lbs (251 kg)
Fork Tine Entry Two way fork tine entry.
View Details
Hybrid Sustained Use Pallet 4 Stringer 2 Way - SUP - Green Line Armor
Specs
Size 40"x48"; Custom Sizes And Configurations
Pallet Weight 80 lbs (36.28 kg)
Pallet Jack Entry Two-way pallet jack entry.
View Details
 - 32 x 30 CIISF - Orbis
Specs
Size 32" x 30"
Pallet Weight 29.5 lbs (13.38 kg)
Pallet Jack Entry Two-way pallet jack entry.
View Details
Beverage Pallets, 4 way - GS.37.37.6R0 - Greystone Logistics, LLC
Specs
Size 37"x37"
Pallet Weight 46 lbs (20.86 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details