Orbis 40 x 48 HD CISF

Description
ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distributi on center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Large rectangular legs make it an excellent choice for most conveyor systems Drain holes in deck and feet Fork Truck Entry: 4-way Hand Truck Entry: 4-way
Description
ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distributi on center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Large rectangular legs make it an excellent choice for most conveyor systems Drain holes in deck and feet Fork Truck Entry: 4-way Hand Truck Entry: 4-way

Suppliers

Company
Product
Description
Supplier Links
 - 40 x 48 HD CISF - Orbis
Oconomowoc, WI, USA
ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distributi on center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. Large rectangular legs make it an excellent choice for most conveyor systems Drain holes in deck and feet Fork Truck Entry: 4-way Hand Truck Entry: 4-way

ORBIS nestable pallets move, store and distribute product loads within a single warehouse/distribution center or entire supply chain. From raw material to finished goods, reusable plastic pallets protect product until it reaches its final destination. When empty, these pallets nest for a cost-efficient return trip or warehouse storage. Their dimensional consistency ensures effortless interface with all types of high-speed automation and material handling equipment. ORBIS nestable pallets are lightweight and easy to manually handle, with no nails, splinters or broken boards to risk employee injury. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids.

  • Large rectangular legs make it an excellent choice for most conveyor systems
  • Drain holes in deck and feet
  • Fork Truck Entry: 4-way
  • Hand Truck Entry: 4-way
Supplier's Site

Technical Specifications

  Orbis
Product Category Pallets
Product Number 40 x 48 HD CISF
Size 40"x48"
Pallet Weight 29 lbs (13.15 kg)
Pallet Jack Entry Four-way pallet jack entry.
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 2-Drum Poly Spill Containment Pallet - PAK604 - New Pig Corporation
Specs
Size 40" W x 66" L x 8.75" H
Pallet Weight 80 lbs (36.28 kg)
Fork Tine Entry Two way fork tine entry.
View Details
 - 40 x 48-B GMA CISF LPI - Orbis
Specs
Size 40"x48"
Pallet Jack Entry Four-way pallet jack entry.
Fork Tine Entry Four way fork tine entry.
View Details
Eight Capacity Cylinder Pallet Rack -  - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Pallet Jack Entry Two-way pallet jack entry.
Material Steel
Custom Application Holds 4-8 Nine Inch Diameter Cylinders
View Details