Orbis 37 x 37 BevPal

Description
ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. 37" x 37" footprint Patented snap-fit design allows for on-site repair Compatible with most palletizers and conveyors Available in FDA approved material Designed to ship beverage products, aluminum and steel cans, glass and plastic bottles and other rigid packages Tapered 4-way entry
Description
ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. 37" x 37" footprint Patented snap-fit design allows for on-site repair Compatible with most palletizers and conveyors Available in FDA approved material Designed to ship beverage products, aluminum and steel cans, glass and plastic bottles and other rigid packages Tapered 4-way entry

Suppliers

Company
Product
Description
Supplier Links
 - 37 x 37 BevPal - Orbis
Oconomowoc, WI, USA
ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids. 37" x 37" footprint Patented snap-fit design allows for on-site repair Compatible with most palletizers and conveyors Available in FDA approved material Designed to ship beverage products, aluminum and steel cans, glass and plastic bottles and other rigid packages Tapered 4-way entry

ORBIS stackable pallets are designed for handling and shipping heavy product loads in warehousing, processing and manufacturing environments. These reusable plastic pallets offer a long service life and are ideal for stack loading, conveying systems, distribution and static storage. The non-porous, smooth design makes these pallets easily cleanable. They are manufactured in 100% recyclable material and offer an economic, environmental and efficient alternative to wood pallets or skids.

  • 37" x 37" footprint
  • Patented snap-fit design allows for on-site repair
  • Compatible with most palletizers and conveyors
  • Available in FDA approved material
  • Designed to ship beverage products, aluminum and steel cans, glass and plastic bottles and other rigid packages
  • Tapered 4-way entry
Supplier's Site

Technical Specifications

  Orbis
Product Category Pallets
Product Number 37 x 37 BevPal
Size 37"x37"
Pallet Weight 38 lbs (17.23 kg)
Pallet Jack Entry Four-way pallet jack entry.
Unlock Full Specs
to access all available technical data

Similar Products

PIG™ 4-Drum Steel Spill Containment Pallet - PAK241 - New Pig Corporation
Specs
Size 55.25" W x 55.25" L x 8.75" H
Pallet Weight 210 lbs (95.24 kg)
Fork Tine Entry Four way fork tine entry.
View Details
CPP 406c ACM - Container pallet - Multi-Trip -  - CABKA North America, Inc.
Specs
Size 43.0 x 43.0 x 6.4 in
Pallet Weight 37.5 lbs (17.01 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
BigBag Divider -  - Superlift Material Handling Inc.
Superlift Material Handling Inc.
View Details