Memory Protection Devices, Inc. 9 Volt Battery Contact BSM

Description
Model No. BSM Description 9 Volt Male Battery Snap Material Brass Contact Material Brass, Nickel Plated Overall Color Nickel Accessories BS-R, Rivet Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.06 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Standard Size 9 Volt Male Snap As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Datasheet
Description
Model No. BSM Description 9 Volt Male Battery Snap Material Brass Contact Material Brass, Nickel Plated Overall Color Nickel Accessories BS-R, Rivet Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.06 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Standard Size 9 Volt Male Snap As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9 Volt Battery Contact - BSM - Memory Protection Devices, Inc.
Farmingdale, NY, USA
9 Volt Battery Contact
BSM
9 Volt Battery Contact BSM
Model No. BSM Description 9 Volt Male Battery Snap Material Brass Contact Material Brass, Nickel Plated Overall Color Nickel Accessories BS-R, Rivet Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.06 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Standard Size 9 Volt Male Snap As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Model No.BSM
Description9 Volt Male Battery Snap
MaterialBrass
Contact MaterialBrass, Nickel Plated Overall
ColorNickel
AccessoriesBS-R, Rivet
Price, 100 piecesN/A
Price, 500 piecesN/A
Price, 1000 pieces$0.06
Package Size1000 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Standard Size 9 Volt Male Snap
As Used On ANSI Series 1604 Batteries Per C18.1M Specifications
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Electrodes and Electrode Materials
Product Number BSM
Product Name 9 Volt Battery Contact
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
Plating / Coating Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
AA Cell Contact - SNT5-1 - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details